KYOCERA logo

KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161957
Info modified on:
22 May 2024, 16:47:17
Bullet Points KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4:
  • - Up to 35 pages per minute in A4 in colour and b/w
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided print as standard
  • - Low power consumption saves energy
  • - Exceptional low waiting time to get your first page out
  • - Very low running costs and highly productive
  • - Self explaining Wi-Fi connection through Wi-Fi Direct functionality
Warranty:
1-year warranty as standard.** KYOCERA guarantees the drum and developer for 3 years or 200,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4:

Colour, 35 ppm, A4, 1200 x 1200 dpi, Duplex print, USB 2.0, Ethernet

KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4:

This new A4 colour device is designed specifically for medium and large-sized work groups. This versatile colour printing solution contains our renowned long-life components, which help to reduce waste and ensure exceptional levels of reliability. It complies now with the newest environmental standards for the future. With up to five paper sources, the printer allows for different media sizes and weights, up to 220g/m². Ideal Colour Printer for every situation within your business scope and takes your running costs to an even better level while increasing further your productivty.

Short summary description KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4:

KYOCERA ECOSYS P6235cdn, Laser, Color, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4:

KYOCERA ECOSYS P6235cdn. Print technology: Laser, Color, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Product colour: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.