location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual STR 101 Portable Digital White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STR 101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75206
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136675206
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dual STR 101 Portable Digital White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Digital 2 W White
  • - UKW
  • - Built-in speakers 1-way
  • - LCD Built-in display
  • - Bluetooth
  • - USB connectivity AUX in
  • - Lithium Polymer (LiPo) 2400 mAh
More>>>
Short summary description Dual STR 101 Portable Digital White:
This short summary of the Dual STR 101 Portable Digital White data-sheet is auto-generated and uses the product title and the first six key specs.

Dual STR 101, Portable, Digital, UKW, 87.5 - 108 MHz, 2 W, 1-way

Long summary description Dual STR 101 Portable Digital White:
This is an auto-generated long summary of Dual STR 101 Portable Digital White based on the first three specs of the first five spec groups.

Dual STR 101. Radio: Portable, Tuner type: Digital, Supported radio bands: UKW. RMS rated power: 2 W. Speaker type: 1-way. Display type: LCD. Bluetooth version: 2.1+EDR, Bluetooth range: 10 m

Brand Image Product code Product Stock Price from
Dual

Dual STR 101 Portable Digital Black
(show image)
75190 STR 101 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB STR 100 Portable Digital White
(show image)
74346 DAB STR 100 0.00
(excl. VAT)
0 (incl. VAT)