Apple logo

Apple ADAPTADOR DVI A ADC interface cards/adapter

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28105
Info modified on:
02 Sept 2024, 13:35:33
Long product name Apple ADAPTADOR DVI A ADC interface cards/adapter:

ADAPTADOR DVI A ADC F POWERMACS AND NEW PBOOKS NS (NMS)

Short summary description Apple ADAPTADOR DVI A ADC interface cards/adapter:

Apple ADAPTADOR DVI A ADC, 10 - 35 °C, 20 - 95%, 127 mm, 40 mm, 127 mm, 860 g

Long summary description Apple ADAPTADOR DVI A ADC interface cards/adapter:

Apple ADAPTADOR DVI A ADC. Width: 127 mm, Depth: 40 mm, Height: 127 mm. Minimum system requirements: One of the following systems: - PowerBook G4 computer with DVI port - Power Mac G4 computer with..., Cable type: 2-meter cable with DVI and USB connectors, I/O ports: Apple Display Connector (ADC)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.