location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-45 headphone/headset accessory Control adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 14201-45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-45 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019100 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:11:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14201-45 headphone/headset accessory Control adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The Jabra Link 14201-45 enables remote electronic hook switch control (EHS) with Jabra wireless headsets and Alcatel phones.
  • - Original and authentic, manufacturer-made accessory.
  • - MPN: 14201-45
Long product name Jabra 14201-45 headphone/headset accessory Control adapter :
The short editorial description of Jabra 14201-45 headphone/headset accessory Control adapter

Jabra Link 14201-45
More>>>
Jabra 14201-45 headphone/headset accessory Control adapter:
The official marketing text of Jabra 14201-45 headphone/headset accessory Control adapter as supplied by the manufacturer

The Jabra Link 14201-45 enables remote electronic hook switch control (EHS) with Jabra wireless headsets and Alcatel phones. Jabra wireless headsets with EHS functionality boost productivity as they provide the users with the ability to answer and end a call while away from their desk.
The Jabra Link 14201-45 is compatible with the current range of phones (Alcatel 4038EE, 4068EE, 8028, 8038 and 8068) as well as with the new line of Alcatel phones (8028s, 8058s, 8068s and 8078s). It is supported by the Jabra Pro 9400 series, Jabra Pro 920/925, Jabra Motion Office, Jabra GO 6470, Jabra GN9120/GN9125, Jabra Engage 65/75.

The Jabra Link 14201-45 enables remote electronic hook switch control (EHS) with Jabra wireless headsets and Alcatel phones.

Short summary description Jabra 14201-45 headphone/headset accessory Control adapter:
This short summary of the Jabra 14201-45 headphone/headset accessory Control adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14201-45, Control adapter, Black

Long summary description Jabra 14201-45 headphone/headset accessory Control adapter:
This is an auto-generated long summary of Jabra 14201-45 headphone/headset accessory Control adapter based on the first three specs of the first five spec groups.

Jabra 14201-45. Product type: Control adapter, Product colour: Black

Features
Product type *
Control adapter
Brand compatibility *
Alcatel
Compatibility
8028s, 8068s, 8078s + 4038EE, 4068EE, 8028, 8038, 8068
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging Content
Quantity
1
Packaging Data
Package width
41 mm
Packaging Data
Package depth
93 mm
Package height
140 mm
Package weight
89 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
288 mm
Master (outer) case length
394 mm
Master (outer) case height
157 mm
Master (outer) case weight
3.27 kg
Quantity per master (outer) case
24 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)