location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Omniview E Series 2-Port KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch Omniview E Series 2-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DB102P-B
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin Omniview E Series 2-Port KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 2048 x 1536 pixels
Warranty: Limited 2-Year Warranty, free Technical Support
Long product name Belkin Omniview E Series 2-Port KVM switch Black :
The short editorial description of Belkin Omniview E Series 2-Port KVM switch Black

Omniview E Series 2-Port KVM Switch, PS/2
More>>>
Short summary description Belkin Omniview E Series 2-Port KVM switch Black:
This short summary of the Belkin Omniview E Series 2-Port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin KVM Switch Omniview E Series 2-Port, 2048 x 1536 pixels, Black

Long summary description Belkin Omniview E Series 2-Port KVM switch Black:
This is an auto-generated long summary of Belkin Omniview E Series 2-Port KVM switch Black based on the first three specs of the first five spec groups.

Belkin KVM Switch Omniview E Series 2-Port. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Product colour: Black. Connectivity technology: Wired, Compatible operating systems: Novell NetWare 5, Microsoft Windows 95/98, Linux, Microsoft Windows NT, Microsoft Windows..., I/O ports: 3 x VGA 3 x PS/2 mouse 3 x PS/2 keyboard 1 x power

Brand Image Product code Product Stock Price from
Belkin

Belkin OmniView Remote IP Manager KVM switch Grey
(show image)
F1DE101H OmniView Remote IP Manager 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview E Series 4-Port FR KVM switch Black
(show image)
F1DB104PF KVM Switch Omniview E Series 4-Port FR 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview E Series 4-Port KVM switch Black
(show image)
F1DB104P KVM Switch Omniview E Series 4-Port 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 2-Port Reverse KVM switch Black
(show image)
F1D201U 2-Port Reverse KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)