Goobay logo

Goobay 59806 HDMI cable 20 m HDMI Type A (Standard) Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20964
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 59806 HDMI cable 20 m HDMI Type A (Standard) Black:
  • - High-resolution signal transmission with up to 4K @ 60 Hz (2160p) and a max. transmission rate of up to 18 Gbit/s
  • - The 4K fibre-optic cable covers long distances due to AOC technology. It provides optimum transmission speed and low susceptibility to interference in long cable runs without amplification
  • - AOC technology (Active Optical Cable) converts the electrical signal into an optical and back into an electrical at the cable end (please observe signal direction when connecting)
  • - Gold-plated HDMI™ plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The slim, robust metal plugs with bend protection are especially convenient for confined spaces
  • - The HDMI™ High Speed cable links TVs and monitors with game consoles such as PlayStation or Xbox, as well as beamers, projectors and streaming receivers e.g. Amazon Fire TV or Apple TV
  • - HDMI™ connection for current features such as ARC (Audio Return Channel), HDCP or 4K 3D content
Long product name Goobay 59806 HDMI cable 20 m HDMI Type A (Standard) Black:

Optical Hybrid High Speed HDMI Cable with Ethernet (AOC), 20m

Short summary description Goobay 59806 HDMI cable 20 m HDMI Type A (Standard) Black:

Goobay 59806, 20 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D compatibility, 18 Gbit/s, Black

Long summary description Goobay 59806 HDMI cable 20 m HDMI Type A (Standard) Black:

Goobay 59806. Cable length: 20 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D compatibility, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.