location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-Y660B toner cartridge Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-Y660B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-Y660B/XAX
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:42:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-Y660B toner cartridge Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Laser printing
More>>>
Short summary description Samsung CLP-Y660B toner cartridge Original Yellow:
This short summary of the Samsung CLP-Y660B toner cartridge Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-Y660B, 5000 pages, Yellow

Long summary description Samsung CLP-Y660B toner cartridge Original Yellow:
This is an auto-generated long summary of Samsung CLP-Y660B toner cartridge Original Yellow based on the first three specs of the first five spec groups.

Samsung CLP-Y660B. Colour toner page yield: 5000 pages, Printing colors: Yellow

Features
Colour toner page yield *
5000 pages
Type *
Original
Printing colors *
Yellow
Packaging Data
Package dimensions (WxDxH)
403 x 278 x 140 mm
Package weight
1.71 kg
Other features
Color
Yes
Print technology
Laser printing
Country Distributor
México 1 distributor(s)