location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Zen V Plus 2GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen V Plus 2GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF207100185
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Zen V Plus 2GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 2 GB
  • - OLED 3.81 cm (1.5") 128 x 128 pixels
  • - Audio formats supported: MP3, WAV, WMA
  • - 90 dB
  • - FM radio Voice recording
  • - Line-in
  • - Continuous audio playback time: 15 h Lithium-Ion (Li-Ion)
Warranty: 1-year limited hardware warranty
Long product name Creative Labs Zen V Plus 2GB :
The short editorial description of Creative Labs Zen V Plus 2GB

Zen V Plus: Music, photos, radio, video - in style.
More>>>
Short summary description Creative Labs Zen V Plus 2GB:
This short summary of the Creative Labs Zen V Plus 2GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Zen V Plus 2GB, 2 GB, OLED, FM radio, 43.5 g

Long summary description Creative Labs Zen V Plus 2GB:
This is an auto-generated long summary of Creative Labs Zen V Plus 2GB based on the first three specs of the first five spec groups.

Creative Labs Zen V Plus 2GB. Total storage capacity: 2 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 43.5 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:31:05
Uk has collected 49 expert reviews for Creative Labs Zen V Plus 2GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 02:31:05
The Creative Zen V Plus is an iPod-nano killer with a difference: it might actually be better than Apples media player. When reviewed Creatives Zen V we were delighted to find a device that looked vaguely iPod nano-esque, but didnt feature the s...
Bottom line A nice design, superb battery life and sharp sound make the stylish Creative Zen V Plus a good buy for those who dont want to go along with the herd and buy an iPod nano. Marie Brewis Lowest online price: ££79.99...
80%
techradar.com
Updated:
2015-12-20 09:45:03
Much as Creative might be onto a good thing with its most recent players, its baffling names for them are only going to confuse punters. Do you want a Zen Nano, a Zen Stone, a Zen Stone Plus, a Zen Vision, a Zen Vision: M, a Zen Vision W, a Zen V or a...
Good Loads of features considering the size...
Bad Cheap and lightweight...
Bottom line Much as Creative might be onto a good thing with its most recent players, its baffling names for them are only going to confuse punters. Do you want a Zen Nano, a Zen Stone, a Zen Stone Plus, a Zen Vision, a Zen Vision: M, a Zen Vision W, a Zen V or a...
80%
gadgetspeak.com
Updated:
2015-12-20 09:45:03
Published in...
92%
pocket-lint.com
Updated:
2015-12-20 09:45:03
Is this the iPod Nano killer weve been waiting for?...
Good Small, line-in for recording directly from CD, good battery life...
Bad Screen not that great...
Bottom line If you dont want to go Apple, the Zen V Plus offers a nice alternative...
80%
stuff.tv
Updated:
2015-12-20 09:45:03
Creative’s MP3 player finds itself bang in the middle of Nano territory – the “even better than the original thing” Apple is the sales leader in this portable category and, on first impressions, the Zen V Plus could struggle to com...
Good Big memory, little chassis. Swift joystick UI. Sounds up for it.
Bad Lacks Nano’s luxury build. Screen contrast could be better.
Bottom line Top package, including bundled software and earphones, makes Creative’s energetic sounding portable a welcome addition to the fluff-laden space known as your pocket...
100%
shinyshiny.tv
Updated:
2015-12-20 09:45:03
Ashley and I almost come to blows over the Creative Zen V Plus. Is it small, light and practical, or plasticky, breakable and most at home in a cereal box? Opinions at Shiny Towers are split, but we had fun argueing it out. Prices range from £76 for 1G...
0%
techdigest.tv
Updated:
2015-12-20 09:45:03
We almost came to blows over this one. I was on the are they serious? side, whilst Ashley is in the mmm, look, isnt it marvellous camp. Opinion in the office is decidedly split, with evil eyes being shot over computer screens as we speak. Prices...
0%
itreviews.com
Updated:
2015-12-20 09:45:03
beautifully designed mid-capacity flash-based music player: Creative has joined the recent swathe of mid-capacity flash players with the release of the Zen V and V+. One of the few MP3 player manufacturers that has remained at the forefront of digital aud...
0%
gadgetguy.com.au
Updated:
2015-12-20 09:45:03
If youve got smaller pockets and want an exceptionally portable flash-based player, the Zen V Plus is a decent choice, although youll need to invest some time in getting used to its somewhat slow and quirky interface.
Good Tiny size, direct CD recording, video support, good display.
Bad Clumsy interface, re-encoded video files a bit too large, lots of applications to manage.
Bottom line If youve got smaller pockets and want an exceptionally portable flash-based player, the Zen V Plus is a decent choice, although youll need to invest some time in getting used to its somewhat slow and quirky interface.
60%
Country Distributor
United Kingdom 1 distributor(s)