CoreParts logo

CoreParts MBD1014 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24649
Info modified on:
12 Mar 2024, 11:52:30
Bullet Points CoreParts MBD1014 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MBD1014 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:

Battery for Digital Camera 3Wh Li-ion 3.7V 1000mAh Grey

Short summary description CoreParts MBD1014 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:

CoreParts MBD1014, 1250 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1014 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:

CoreParts MBD1014. Battery technology: Lithium-Ion (Li-Ion), Battery performance: 1250 mAh, Purpose: Camera. Width: 145 mm, Depth: 22 mm, Height: 30 mm. Package width: 145 mm, Package depth: 80 mm, Package height: 30 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.