location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6325 LCD/plasma wall support Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6325 LCD/plasma wall support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFW6325
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:00:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vogel's EFW 6325 LCD/plasma wall support Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight (capacity): 45 kg
  • - Wall
  • - Black
Warranty: 10 year
Long product name Vogel's EFW 6325 LCD/plasma wall support Black :
The short editorial description of Vogel's EFW 6325 LCD/plasma wall support Black

EFW 6325 LCD/plasma wall support
More>>>
Vogel's EFW 6325 LCD/plasma wall support Black:
The official marketing text of Vogel's EFW 6325 LCD/plasma wall support Black as supplied by the manufacturer

The EFW 6325 LCD/Plasma 'adjustable' wall support is suitable for TVs up to 42” and features a tilt and turn function.

Pull out the EFW 6325 support and turn and tilt your screen to get the best view. Afterwards, simply fold the screen back against the wall. And you can combine this wall support with our Column system and Audio/DVD support to create your own entertainment centre.

Short summary description Vogel's EFW 6325 LCD/plasma wall support Black:
This short summary of the Vogel's EFW 6325 LCD/plasma wall support Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFW 6325 LCD/plasma wall support, 45 kg, 30, Black

Long summary description Vogel's EFW 6325 LCD/plasma wall support Black:
This is an auto-generated long summary of Vogel's EFW 6325 LCD/plasma wall support Black based on the first three specs of the first five spec groups.

Vogel's EFW 6325 LCD/plasma wall support. Maximum weight (capacity): 45 kg. Tilt angle: 30. Product colour: Black

Mounting
Maximum weight (capacity) *
45 kg
Mounting type *
Wall
Ergonomics
Tilt angle
30
Turn angle
40°
Design
Product colour *
Black
Design
Compatibility
LCD/Plasma
Weight & Dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
213 x 104 x 431 mm
Mounting interface
477 x 717 mm
Screen size compatibility
42
Brand Image Product code Product Stock Price from
Vogel's EFA6880 TV mount/stand Silver Vogel's EFA6880 TV mount/stand Silver
(show image)
EFA6880 EFA6880 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6305 Black Vogel's EFW 6305 Black
(show image)
73200751 EFW 6305 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)