location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D05UD KVM cable Black 5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-D Dual Link USB KVM Cable 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D05UD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776074 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN 2L-7D05UD KVM cable Black 5 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Connector:DVI-D (Dual Link),USB and Audio
  • - Console Connector: DVI-D (Dual Link),USB and Audio
  • - Length:5m
  • - Please see "KVM Cables Table" for compatible products
Long product name ATEN 2L-7D05UD KVM cable Black 5 m :
The short editorial description of ATEN 2L-7D05UD KVM cable Black 5 m

5M USB DVI-D Dual Link KVM Cable
More>>>
ATEN 2L-7D05UD KVM cable Black 5 m:
The official marketing text of ATEN 2L-7D05UD KVM cable Black 5 m as supplied by the manufacturer

PC Connector:DVI-D (Dual Link),USB and Audio
Console Connector: DVI-D (Dual Link),USB and Audio
Length:5m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 2L-7D05UD KVM cable Black 5 m:
This short summary of the ATEN 2L-7D05UD KVM cable Black 5 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7D05UD, 5 m, DVI-D, Black, 2x RCA, USB A, DVI-D, 2x RCA, USB B, DVI-D, Male

Long summary description ATEN 2L-7D05UD KVM cable Black 5 m:
This is an auto-generated long summary of ATEN 2L-7D05UD KVM cable Black 5 m based on the first three specs of the first five spec groups.

ATEN 2L-7D05UD. Cable length: 5 m, Video port type: DVI-D, Product colour: Black. Weight: 675 g, Package weight: 675 g. Master (outer) case net weight: 13.5 kg, Master (outer) case width: 330 mm, Master (outer) case length: 450 mm. Connector(s): USB A, DVI-D, USB B, RCA

Performance
Product colour
Black
Cable length *
5 m
Video port type *
DVI-D
Connector 1
2x RCA, USB A, DVI-D
Connector 2
2x RCA, USB B, DVI-D
Connector 1 gender
Male
Connector 2 gender
Male
Packaging Data
Weight
675 g
Package weight
675 g
Logistics data
Master (outer) case net weight
13.5 kg
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
450 mm
Master (outer) case height
280 mm
Master (outer) case weight
14 kg
Quantity per master (outer) case
20 pc(s)
Other features
Connector(s)
USB A, DVI-D, USB B, RCA
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)