location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexi Gloss Laminated Labelling Tape - 6mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-FX611 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:47:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ :
The short editorial description of Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ

Flexi Gloss Laminated Labelling Tape - 6mm
More>>>
Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ:
The official marketing text of Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ as supplied by the manufacturer

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- flexi gloss laminated labelling tape;
- black on yellow;
- 6mm width and 8m length.

Short summary description Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ:
This short summary of the Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Flexi Gloss Laminated Labelling Tape - 6mm, TZ, 8 m, 6 mm

Long summary description Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ:
This is an auto-generated long summary of Brother Flexi Gloss Laminated Labelling Tape - 6mm label-making tape TZ based on the first three specs of the first five spec groups.

Brother Flexi Gloss Laminated Labelling Tape - 6mm. Tape type: TZ. Tape length: 8 m. Tape size: 6 mm

Features
Tape type
TZ
Weight & Dimensions
Tape length
8 m
Other features
Tape size
6 mm
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)