location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire  PC Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSP1394C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909003179
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: CardBus
  • - Output interface: IEEE 1394/Firewire
  • - Purpose: Laptop
  • - Black, Blue
Warranty: 5 Years
Long product name Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire :
The short editorial description of Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire

FireWire PC Card, PCMCIA-II, 2 x IEEE 1394, 400Mb/s, Win
More>>>
Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire:
The official marketing text of Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire as supplied by the manufacturer

FireWire PC Card
The installation of this IEEE 1394 PC-Card will provide a notebook with 2 high speed (400Mbps) ports which are especially designed for digital video cameras, DVD players, your iPod, mass storage devices and other peripherals that require large bandwidth.

Highlights:
- Add extra FireWire ports to your PC/notebook.
- Including MAGIX software.

Short summary description Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire:
This short summary of the Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic CSP1394C, CardBus, IEEE 1394/Firewire, Type II, Black, Blue, Laptop, 53 mm

Long summary description Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire:
This is an auto-generated long summary of Conceptronic CSP1394C interface cards/adapter IEEE 1394/Firewire based on the first three specs of the first five spec groups.

Conceptronic CSP1394C. Host interface: CardBus, Output interface: IEEE 1394/Firewire, CardBus PCMCIA slot type: Type II. Product colour: Black, Blue, Purpose: Laptop. Width: 53 mm, Depth: 114 mm, Height: 14 mm. Cables included: FireWire. Data transfer rate: 400 Mbit/s, Connectivity technology: Wired, Minimum system requirements: CardBus PCMCIA

Ports & interfaces
Host interface *
CardBus
Output interface *
IEEE 1394/Firewire
CardBus PCMCIA slot type
Type II
Firewire (IEEE 1394) ports
2
Design
Internal *
No
Product colour
Black, Blue
Purpose
Laptop
System Requirements
Windows operating systems supported
Yes
Weight & Dimensions
Width
53 mm
Depth
114 mm
Height
14 mm
Weight
128 g
Packaging Data
Cables included
FireWire
User guide
Yes
Other features
Data transfer rate
400 Mbit/s
Connectivity technology
Wired
Minimum system requirements
CardBus PCMCIA
Mac compatibility
No
Compatible operating systems
Windows 2000 Windows XP Windows Vista