Lite-On logo

Lite-On External EZ-DUB 16x DVD-Dual Drive optical disc drive Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11186
Info modified on:
21 Oct 2022, 10:14:32
Long product name Lite-On External EZ-DUB 16x DVD-Dual Drive optical disc drive Black:

External EZ-DUB 16x DVD-Dual Drive, EU, support Double Layer DVD+/-R9 + Nero 6.0 + Power DVD + EZ Dub software for backups and copys with one touch, Black, Retail

Short summary description Lite-On External EZ-DUB 16x DVD-Dual Drive optical disc drive Black:

Lite-On External EZ-DUB 16x DVD-Dual Drive, Black, 2 MB, 70000 h, 48x, 24x, 4x

Long summary description Lite-On External EZ-DUB 16x DVD-Dual Drive optical disc drive Black:

Lite-On External EZ-DUB 16x DVD-Dual Drive. Product colour: Black. Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 70000 h. CD write speed: 48x, CD rewrite speed: 24x, DVD-R9 write speed: 4x. CD read speed: 48x. DVD drive average random access time: 160 ms, Access time: 160 ms

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.