LG logo

LG Mirror USB flash drive 2 GB USB Type-A 2.0

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27097
Info modified on:
21 Oct 2022, 10:14:32
Long product name LG Mirror USB flash drive 2 GB USB Type-A 2.0:

Mirror, 2GB, USB 2.0

LG Mirror USB flash drive 2 GB USB Type-A 2.0:

USB Flash Memory Drives are the coolest way to store and move your data. Everyone can now store and transport documents, pictures, presentations, music and video files quickly and easily.

Short summary description LG Mirror USB flash drive 2 GB USB Type-A 2.0:

LG Mirror, 2 GB, USB Type-A, 2.0, 10 MB/s, Cap

Long summary description LG Mirror USB flash drive 2 GB USB Type-A 2.0:

LG Mirror. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 8 MB/s. Form factor: Cap

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.