location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S7600MF031NL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699267291
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3 i3-330M 2.13 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight Matt 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - 8 h 80 W
  • - Windows 7 Professional
Warranty: 3 years Collect & Return
Long product name Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional :
The short editorial description of Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

LIFEBOOK S760, Intel Core i3-330M (2.13GHz, 3MB), 13.3" 1366x768pixel TFT, 2GB (1x 2GB) DDR3 1066MHz PC3-8500 RAM, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, IEEE 802.11a/b/g/n, WebCam 1.3MP, Microsoft Windows 7 Professional (64-bit) & Windows XP Professional
More>>>
Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
The official marketing text of Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional as supplied by the manufacturer

LONG BATTERY RUNTIME
Powerful yet frugal, the LIFEBOOK S Series let you work a full business day independent of any power source. In addition to the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to keep going even further between charges.

ANYTIME USB CHARGE
With the anytime USB charge you can charge your USB devices even when the notebook is switched off.

Short summary description Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This short summary of the Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S760, Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S760. Processor family: Intel® Core™ i3, Processor: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1.9 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor *
i3-330M
Processor number of cores
2
Processor threads
4
Processor frequency *
2.13 GHz
System bus data transfer rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16
Number of Processing Die Transistors
382 M
Processing die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of hard drives installed
1
Hard drive capacity
320 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Keyboard number of keys
85
Software
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Wireless Selector Utility, EasyGuide, Nero Essentials S, Norton Internet Security
Trial software
Symantec Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery performance
5200 mAh
Battery life (max)
8 h
Energy Management
Battery life with optional 2nd battery
12 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Operating relative humidity range
20 - 85%
Certificates
Certification
RoHS, WEEE, HCT, HCL entry, WHQL, ENERGY STAR 5.0, ISO 9241-307, EPEAT Silver
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
314 mm
Depth
222 mm
Height
34 mm
Weight *
1.9 kg
Video
Video adapter features
DualView
External video modes max. refresh rate
60 Hz
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
No
Type
PC
Compliance industry standards
WMI, PXE, BootP
TV-in port
No
Compatible operating systems
Microsoft Windows 7 Home Premium
Hard disk drive, user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:33:38
Uk has collected 17 expert reviews for Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-14 04:33:37
Stylish isn't an adjective that applies to the Lifebook S760. Matte plastics in a mixture of colours and lots of sharp angles make it clear that this is an ultra-portable laptop aimed squarely at business users. As with most business-focused machines...
Bottom line An expensive business ultra-portable that's short on battery life but strong on performance...
40%
techradar.com
Updated:
2013-02-14 04:33:37
Fujitsu was one of the first to use the latest low-voltage Intel Core i7 processor for its LifeBook P770 laptop, which delivered impressive performance and battery life.The Fujitsu LifeBook S760 reviewed here uses a standard – rather than a low-voltage...
Good Stunning performance, Portability, Usability...
Bad Build quality, Integrated graphics...
70%
zdnet.co.uk
Updated:
2013-02-14 04:33:37
Fujitsu's Lifebook S series is designed for those who want a lightweight notebook that doesn't compromise on performance. Our recent review of the Sony VAIO Z shows that there's space in this segment for premium machines at a premium price. The Lifeboo...
Good Relatively compact, Highquality keyboard, Good screen, Secondary ScrollWheel touchpad works well...
Bad Lid section could be more robust, Webcam software could be more businesslike...
Bottom line Fujitsu's Lifebook S760 is a very serviceable notebook. It's well built, apart from the rather flexible lid option on our review sample, and has enough functionality to satisfy the needs of most business travellers. Specifications AudioAudio processorR...
75%
itreviews.com
Updated:
2013-02-14 04:33:37
The Fujitsu LIFEBOOK S760 is a serviceable, neat, well constructed notebook. It has enough oomph to meet many people's needs, though if you bump up to the top of the range specs you are looking at a considerable outlay. Fujitsu - LIFEBOOK S760 price B...
0%
v3.co.uk
Updated:
2013-02-14 04:33:37
Fujitsu's Lifebook S760 is an ultraportable aimed at corporate buyers, and is styled a bit more conservatively than many recent laptop models. However, under the hood it boasts the latest Intel mobile processors, and provides ample performance for busi...
Good Relatively light; good keyboard and screen; easy access to components...
Bad Turbo Boost in processor can drain batteries...
Bottom line Fujitsu's Lifebook S760 is a good all-rounder that ticks all the boxes for a corporate laptop. While its design looks a little conservative, it packs a decent amount of processing power into a portable package and has good connectivity and expansion o...
80%