location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo S20 5 MP CMOS Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo S20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1601E-1CAM show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:28:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Camileo S20 5 MP CMOS Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CMOS Brown
  • - Digital zoom: 4x
  • - Built-in flash
  • - LCD 7.62 cm (3")
  • - 1920 x 1080 pixels
  • - HDMI
  • - Lithium-Ion (Li-Ion) 1.40 h
Long product name Toshiba Camileo S20 5 MP CMOS Brown :
The short editorial description of Toshiba Camileo S20 5 MP CMOS Brown

Camileo S20 HD Camcorder, 1080p, 5MPixel, 3.0" LCD, 1.7cm, Brown
More>>>
Short summary description Toshiba Camileo S20 5 MP CMOS Brown:
This short summary of the Toshiba Camileo S20 5 MP CMOS Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo S20, 5 MP, CMOS, 7.62 cm (3"), LCD, 98 g, Brown

Long summary description Toshiba Camileo S20 5 MP CMOS Brown:
This is an auto-generated long summary of Toshiba Camileo S20 5 MP CMOS Brown based on the first three specs of the first five spec groups.

Toshiba Camileo S20. Total megapixels: 5 MP, Sensor type: CMOS. Digital zoom: 4x. Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Normal focusing range: 1.5 - ∞. ISO sensitivity: Auto

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:48:51
Uk has collected 18 expert reviews for Toshiba Camileo S20 5 MP CMOS Brown and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-10-04 11:48:17
The Toshiba Camileo S20 is a pocket camcorder capable of recording full High Definition video. In fact, pocket camcorders are a relatively new phenomenon that are characterised by their somewhat limited feature set - for their size and sheer portabili...
Bottom line The S20 is one of many in the mini-budget camcorder market, but it does have a few features that make it stand out, especially its (very) slim body, and (very) light weight. Another advantage it has over competition like the Flip cameras is the form fa...
0%
techadvisor.co.uk
Updated:
2011-10-04 11:48:22
Product Code: PX1546E-1CAM It may be thin and light - even for a pocket camcorder - but the ultraslim Toshiba Camileo S20 packs tonnes of features into its tiny frame. Along with 1080p high-definition video, digital stabilisation, and a macro/landsc...
Bottom line For sheer bang for the buck, look no further than the fun-filled, 1080p-shooting Toshiba Camileo S20. It's unsurpassed in features, but we've seen better usability and build quality. Tim Moynihan, pcworld.com...
80%
techdigest.tv
Updated:
2011-10-04 11:48:39
Camera: Screen: Video Recording: Video Format: Still image quality:Connections: Battery: Toshiba's Camileo S20 compact camcorder certainly looks the part. Available in 8 different colours including off white, blue, brown, orange, pink, red, silver, a...
60%
theregister.co.uk
Updated:
2011-10-04 11:48:41
Toshiba’s Camileo S20 is aimed at a very demanding consumer. The type of consumer who wants a highly portable pocket camcorder with HD recording, and yet, has a budget of just £120. So, the Camileo S20 seems to offer it all – price, performance and por...
Bottom line When you consider what you get for your dosh, the Camileo S20 offers very good value for money. It’s compact, includes HD video, has loads of useful accessories and offers a pretty good performance. Non-Windows users would be wise to check thoroughl...
75%
trustedreviews.com
Updated:
2011-10-04 11:48:46
The first portable video cameras were so big they needed two people to carry them around. But camcorders have been getting smaller every year, and Toshiba is claiming yet another record with the Camileo S20. At just 17mm thick, this is the thinnest Full H...
Good Thinnest HD camcorder on market, Reasonably priced...
Bad Lacks manual controls, Image stabilisation not available in Full HD mode, Substandard image quality...
Bottom line The Toshiba Camileo S20 is certainly a great-looking camcorder, and you're likely to receive admiring glances after pulling it out of your pocket (unless you chose the pink version…). At around £150, it's very reasonably priced, too, and this includes som...
70%
pocket-lint.com
Updated:
2011-10-04 11:48:48
The Toshiba Camileo S20 is one of the more compact HD camcorders on the market, lying squarely with models like the Flip Ultra HD and Kodak Zi8, rather than larger "fully-fledged" camcorders. As such, it comes in with a price of £119. But what do you...
Good Plenty of shooting options, kit includes everything you need (excluding an SD card)...
Bad Poor low light performance, headline Full HD video doesn't quite offer the quality you expect, build quality questionable...
Bottom line With Full HD creeping into compact and DSLR cameras, pocket camcorders are facing a much tougher time of things and the offering made by the Toshiba Camileo S20 doesn't really make it stand out from the crowdKey specsLi-ion battery, SD, SDHC...
70%
lint.com
Updated:
2011-10-04 11:48:51
The Toshiba Camileo S20 is one of the more compact HD camcorders on the market, lying squarely with models like the Flip Ultra HD and Kodak Zi8, rather than larger "fully-fledged" camcorders. As such, it comes in with a price of£119. But what do you...
70%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Camileo BW10 5 MP Yellow
(show image)
PX1699E1CAM Camileo BW10 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Camileo SX900 14 MP Black
(show image)
PX1669E-1CAM Camileo SX900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)