Fujitsu logo

Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96128
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years Collect & Return
Long product name Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

LIFEBOOK S760, Intel Core i7-620M (2.66GHz, 4MB, 800MHz), 13.3" 1366x768pixel TFT, 4GB (2x 2GB) DDR3 1066MHz PC3-8500 RAM, 500GB 7200rpm SATA 2.5" S.M.A.R.T. HDD, IEEE 802.11a/b/g/n, Bluetooth 2.1, WebCam 1.3MP, Microsoft Windows 7 Professional (64-bit) & Windows XP Professional

Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

NO COMPROMISE ON PERFORMANCE!
Full performance notebook 33.8cm (13.3-inch) notebook starting at 1.6kg. With an 2nd battery for long battery life of up to 8 hours and a port replicator to connect your devices within seconds.

LONG BATTERY RUNTIME
Powerful yet frugal, the LIFEBOOK S Series let you work a full business day independent of any power source. In addition to the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to keep going even further between charges.

ANYTIME USB CHARGE
With the anytime USB charge you can charge your USB devices even when the notebook is switched off.

Short summary description Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

Fujitsu LIFEBOOK S760, Intel® Core™ i7, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

Fujitsu LIFEBOOK S760. Processor family: Intel® Core™ i7, Processor: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1.6 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.