location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson B-310N inkjet printer Color 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson B-310N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA67701
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 1 year
Long product name Epson B-310N inkjet printer Color 5760 x 1440 DPI :
The short editorial description of Epson B-310N inkjet printer Color 5760 x 1440 DPI

B-310N, 37ppm, 5760 x 1440, 32Mb. 2-lines LCD display, 55dB
More>>>
Epson B-310N inkjet printer Color 5760 x 1440 DPI:
The official marketing text of Epson B-310N inkjet printer Color 5760 x 1440 DPI as supplied by the manufacturer

Give your business the benefit of our highly productive, high quality printer and experience first-class colour printing with pleasingly low running costs. Maximise productivity with print speeds up to 37 ppm while also enjoying full media flexibility and excellent reliability.You can also adapt the Epson Business Inkjet B-310N to the individual needs of your business, including the; office, retail, small shops, medical and educational environment.

High Productivity
High yield supplies up to 3,000 pages mono and 3,500 pages colour. Also has extensive paper handling with 650 pages standard capacity, 2 paper sources and automatic duplexing. Share the printer across workgroups with high-speed networking. And with a standard capacity cartridge set included in the box, you'll be ready for business straight away.

Excellent Reliability
Reduce downtime thanks to a monthly cycle of up to 10,000 pages due to the Micro Piezo print head which lasts the life of a printer and a very strong paper feeding mechanism. The Auto Nozzle Check System keeps the print head clean to maximise print quality at any time*1.

Extensive media support
Print on a vast range of media and paper sizes including; letterheads, plain and recyled envelopes. It is also ideal for fast, crisp text or high quality full colour marketing materials. Quality is assured in colour, black and white text printing even on plain paper with pigment-based Epson DURABrite Ultra Inks. Prints also dry very quickly and are durable, water and smudge resistant thanks to the ink's unique resin coating.

*1 This function is not 100% guaranteed. Depending on the result of nozzle checking, the printer cleans the printhead automatically using ink. Depending on the environment (dust/vibrations), the printhead nozzles may not be entirely unclogged. In this case manual cleaning is recommended. The Auto Nozzle Check System requires a small amount of ink.

*2 Description that the productivity has been determined in accordance with ISO/IEC 24734. The average of ESAT from the Office Category Test for default simplex mode.

*3 Compared to colour laser printers below €399, average European printers and supplies prices in November 2009, yields coming from manufacturer's public information

*4 In accordance to ISO/IEEE 24711/24712

Short summary description Epson B-310N inkjet printer Color 5760 x 1440 DPI:
This short summary of the Epson B-310N inkjet printer Color 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson B-310N, Color, 5760 x 1440 DPI, 10000 pages per month, 37 ppm, Duplex printing, LCD

Long summary description Epson B-310N inkjet printer Color 5760 x 1440 DPI:
This is an auto-generated long summary of Epson B-310N inkjet printer Color 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson B-310N. Color, Maximum duty cycle: 10000 pages per month. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 37 ppm. Duplex printing. Display: LCD

Features
Duplex printing *
Yes
Print head nozzles
D: 360, D: 360
Color *
Yes
Maximum duty cycle *
10000 pages per month
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (color, normal quality, A4/US Letter)
36 ppm
Input & output capacity
Total input capacity *
650 sheets
Maximum output capacity
170 sheets
Paper Handling
Standard media sizes
A4, A5, A6, B5, LT, HLT, LGL, GLG, EXE, C6, DL, #10, custom; 50.8 - 215.9mm x 127 - 1117.6mm
Paper tray media types *
Plain paper
Network
Supported network protocols
TCP/IP: LPR, FTP, PORT2501, PORT9100, IPP, SNMP, HTTP, TELNET, DHCP, APIPA, PING, DDNS, Bonjour(mDNS), SNTP, UPnP(SSDP)
Performance
Internal memory *
32 MB
Acoustic pressure emissions
55 dB
Sound power level (printing)
55 dB
Design
Market positioning *
Home & office
Display
LCD
Country of origin
China
Energy Management
Average power consumption while printing *
30 W
Power consumption (standby)
7 W
Energy Management
Power consumption (PowerSave)
3.5 W
System Requirements
Compatible operating systems
Windows 98SE/ME/2000/XP/XP x64/Server 2003/Server 2003 x64/Server 2008/Server 2008 x64/Vista/Vista x64/7/7x64
Weight & Dimensions
Weight
9.95 kg
Packaging Data
Quantity per pack
1 pc(s)
Bundled software
Drivers Web-To-Page EpsonNet-Print EpsonNetConfig(Win)(Web) EpsonNetEasyInstall Add Net
Package width
510 mm
Package depth
570 mm
Package height
415 mm
Package weight
12.7 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
150 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
20 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
150 cm
Quantity per pallet
10 pc(s)
Other features
Dimensions (WxDxH)
480 x 420 x 312 mm
Print technology
Inkjet
Interface
USB 2.0 Type B, LAN
Power requirements
220-240V, Rated current 0.4A
Ink drop
3,0 pl
Supported media weight(s)
256
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:36:21
Uk has collected 6 expert reviews for Epson B-310N and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 09:36:20
As well as selling to home and small business customers, there's a third market both Epson and HP address with their inkjet printers. Epson's B-310N is a big, unconventional machine, designed to compete with small business colour lasers, but is both cheap...
Good Exceptionally low running costs, High capacity paper handling, High yield, low maintenance ink cartridges...
Bad Print shows minor flaws, No wireless option, Nozzle maintenance can delay print...
90%
tracyandmatt.co.uk
Updated:
2011-08-17 09:36:20
When looking for a workgroup printer most people would go straight for a network laser printer. Typically laser printers are faster and more economical to run. However, there's recently been a resurgence of workgroup inkjet printers with various model...
Bottom line My overall thoughts on this it is definitely a small business printer, which is its target market, and not really a home user friendly at all. It's speed is great but in being fast makes it's noisy and it was making my desk shake as it printed! Qualit...
0%
gadgetspeak.com
Updated:
2011-08-17 09:36:20
This is described as a business inkjet. It is reasonably fast but its big selling point is that the cost per page is less than 1ppp when printing in monochrome. Mind you every plus has a minus it is unlikely to ever pass the lounge police...
72%
techadvisor.co.uk
Updated:
2011-08-17 09:36:21
The Epson B-310N is a colour inkjet printer built for business On paper, the Epson B-310N colour inkjet printer looks a potential game-changer, promising strong output, high speed and low costs, and a host of other useful features. So can it live up...
Bottom line Epson has taken on a tough challenge here – and gets very close to succeeding. On the positive side, the Epson produces colourful graphics output, and text quality that’s sufficient for most purposes. Speed is good, and the running costs promise to be...
70%