location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67597 air mattress Double mattress Beige, Brown Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo 80" x 60" x 17"/2.03m x 1.52m x 43cm Cornerstone Airbed (Queen)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67597
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940947 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67597 air mattress Double mattress Beige, Brown Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.03m x 1.52m x 43cm / 80" x 60" x 17"
  • - Sturdy pre-tested vinyl
  • - Quick Air Release Valve
  • - Comfortable flocked sleeping surface
  • - Sturdy Y-beam construction, rigid and stable
  • - Unique comfort rib design helps to eliminate roll off
  • - Great for indoor & outdoor use
  • - Heavy-duty repair patch
  • - Full color box
  • - Contents: One airbed, repair patch
Long product name Bestway 67597 air mattress Double mattress Beige, Brown Unisex :
The short editorial description of Bestway 67597 air mattress Double mattress Beige, Brown Unisex

Pavillo 80" x 60" x 17"/2.03m x 1.52m x 43cm Cornerstone Airbed (Queen)
More>>>
Short summary description Bestway 67597 air mattress Double mattress Beige, Brown Unisex:
This short summary of the Bestway 67597 air mattress Double mattress Beige, Brown Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67597, Double mattress, Queen size, Rectangle

Long summary description Bestway 67597 air mattress Double mattress Beige, Brown Unisex:
This is an auto-generated long summary of Bestway 67597 air mattress Double mattress Beige, Brown Unisex based on the first three specs of the first five spec groups.

Bestway 67597. Type: Double mattress, Product colour: Beige, Brown, Material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 430 mm. Package width: 300 mm, Package depth: 160 mm, Package height: 400 mm. Minimum order quantity: 2 pc(s), Quantity per pallet: 60 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Double mattress
Product colour *
Beige, Brown
Material *
Vinyl
Recommended age group *
Adults
Flocked top
Yes
Recommended gender
Unisex
Intrastat code
39269092
Weight & Dimensions
Width
1520 mm
Length
2030 mm
Weight & Dimensions
Height
430 mm
Packaging Data
Package width
300 mm
Package depth
160 mm
Package height
400 mm
Package weight
8.42 kg
Packaging type
Full color box
Packaging Content
Repair patch included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
60 pc(s)