location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iGo Laptop Wall Charger - Slim Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iGo Check ‘iGo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Wall Charger - Slim
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAP-00131
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘iGo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iGo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iGo Laptop Wall Charger - Slim Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger type: Indoor
  • - Black
  • - Cable length: 0.381 m
  • - 100 - 240 V
Long product name iGo Laptop Wall Charger - Slim Black Indoor :
The short editorial description of iGo Laptop Wall Charger - Slim Black Indoor

Laptop Wall Charger - Slim
More>>>
Short summary description iGo Laptop Wall Charger - Slim Black Indoor:
This short summary of the iGo Laptop Wall Charger - Slim Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

iGo Laptop Wall Charger - Slim, Indoor, 0.381 m, Black

Long summary description iGo Laptop Wall Charger - Slim Black Indoor:
This is an auto-generated long summary of iGo Laptop Wall Charger - Slim Black Indoor based on the first three specs of the first five spec groups.

iGo Laptop Wall Charger - Slim. Charger type: Indoor. Input voltage: 100 - 240 V. Cable length: 0.381 m, Product colour: Black

Brand Image Product code Product Stock Price from
iGo

iGo Universal home charger White Indoor
(show image)
PS00205-019-A Universal home charger 0.00
(excl. VAT)
0 (incl. VAT)
iGo

iGo Universal home charger + car charger Silver
(show image)
PS00252-0011 Universal home charger + car charger 0.00
(excl. VAT)
0 (incl. VAT)
iGo

iGo Universal auto power adapter
(show image)
PS00255-0002-A Universal auto power adapter 0.00
(excl. VAT)
0 (incl. VAT)