location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18K6553
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:14
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 1 year
Long product name Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4

Z640, Colour, 8/14 ppm, 4800 x 1200 dpi, USB 2.0, A4
More>>>
Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

- Great Value
- One head upgradeable
- Up to 14 pages per minute in black and 8 pages in colour
- Print resolution up to 4800 dpi

Short summary description Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z640, Color, 4800 x 1200 DPI, 4, A4, 2000 pages per month, 10 ppm

Long summary description Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z640 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z640. Color, Number of print cartridges: 4, Maximum duty cycle: 2000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm

Features
Color *
Yes
Maximum duty cycle *
2000 pages per month
Number of print cartridges *
4
Printing
Resolution color
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
14 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
3 ppm
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper Handling
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) 6 3/4 Envelope (83mm x 165mm) A2 Baronial (111mm x 146mm) A6 Card (105mm x 148mm) B5 (182mm x 257mm) C6 Envelope (114mm x 162mm) Hagaki Card (100mm x 148mm) Index Card (3" x 5") Executive (184mm x 267mm) Folio (216mm x 330mm) Legal (216mm x 355mm) Letter (216mm x 279mm) 4" x 6" Photo Statement (140mm x 216mm) L (89mm x 127mm) 2L (127mm x 178mm) Chokei 3 (120mm x 235mm) Chokei 4 (90mm x 205mm) Chokei 40 (90mm x 225mm) Kakugata 3 (216mm x 277mm) Kakugata 4 (197mm x 267mm) Kakugata 5 (190mm x 240mm) Kakugata 6 (162mm x 229mm)
Paper Handling
Maximum print area
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound power level (printing)
46 dB
Design
Market positioning *
Home & office
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Energy Management
Average power consumption while printing *
12 W
System Requirements
Mac compatibility
No
Compatible operating systems
Windows 98SE/ME/2000/XP
Minimum processor
Pentium II 233
Minimum RAM
128 MB
Minimum hard disk space
500 MB
Weight & Dimensions
Width
404 mm
Depth
216 mm
Height
135 mm
Weight
3.89 kg
Other features
Print technology
Inkjet
Type
Thermal Inkjet
Power requirements
100-240V AC, 50/60 Hz
Package dimensions (WxDxH)
498 x 170 x 249 mm
Brand Image Product code Product Stock Price from
Lexmark Z615 inkjet printer Color 4800 x 1200 DPI A4 Lexmark Z615 inkjet printer Color 4800 x 1200 DPI A4
(show image)
18K6301 Z615 0.00
(excl. VAT)
0 (incl. VAT)