Canon logo

Canon 0623B001 ink cartridge 1 pc(s) Original Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
455714
Info modified on:
13 Mar 2024, 08:52:01
Bullet Points Canon 0623B001 ink cartridge 1 pc(s) Original Yellow:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 0623B001 ink cartridge 1 pc(s) Original Yellow:

CLI-8Y Yellow Ink Cartridge

Canon 0623B001 ink cartridge 1 pc(s) Original Yellow:

The ChromaLife100 dye-based ink range delivers stunning quality and vibrant photos in colour and monochrome. The 13ml yellow ink tank allows you to print up to 280 photos in 10x15cm or 46 in A3+ size at ISO/IEC 24711† standard.

Short summary description Canon 0623B001 ink cartridge 1 pc(s) Original Yellow:

Canon 0623B001, Yellow, Pigment-based ink, 1 pc(s), 280 pages

Long summary description Canon 0623B001 ink cartridge 1 pc(s) Original Yellow:

Canon 0623B001. Colour ink type: Pigment-based ink, Colour ink page yield: 280 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.