EU - USA Adaptor 120v, 10A, Earthed, White
Go Travel EU - USA Adaptor, Type C (Europlug), Type B, 120 V, 10 A, Plastic, 58 mm
Go Travel EU - USA Adaptor. Plug connector type: Type C (Europlug), Socket connector type: Type B, AC input voltage: 120 V. Width: 58 mm, Depth: 59 mm, Height: 68 mm