IntegraOptics GLC-2BX-D-IO network transceiver module Fiber optic 1000 Mbit/s SFP

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3898
Info modified on:
14 Mar 2024, 17:51:13
Long product name IntegraOptics GLC-2BX-D-IO network transceiver module Fiber optic 1000 Mbit/s SFP:

1000Base-BX 2-Channel SFP Transceiver (SMF, 1490nmTx/1310nmRx, 10km, LC, DOM), Cisco Compatible

Short summary description IntegraOptics GLC-2BX-D-IO network transceiver module Fiber optic 1000 Mbit/s SFP:

IntegraOptics GLC-2BX-D-IO, Fiber optic, 1000 Mbit/s, SFP, LC, BX, 10000 m

Long summary description IntegraOptics GLC-2BX-D-IO network transceiver module Fiber optic 1000 Mbit/s SFP:

IntegraOptics GLC-2BX-D-IO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.