DELL logo

DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88213
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
3 Years Next Business Day
Long product name DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Intel Core i7-7700T (8M Cache, up to 3.80 GHz), 8GB DDR4 2400MHz, 256GB SSD, Intel HD Graphics 630, Gigabit LAN, WLan 802.11ac, Windows 10 Pro 64-bit

DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Incredibly compact, innovative design.

Stay flexible: With full-power features in an incredibly condensed design, the OptiPlex 7050 lets you maximize your work environment. The new Micro All-in-One stand and multiple mounting options create versatile, flexible solutions to any office situation. Stands and mounts sold separately.

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be easily upgraded, remaining viable for years to come.

Mount it and forget it: The New OptiPlex Micro DVD/RW Enclosure lets you secure your micro PC directly on a wall or under a desk – with the added performance of a DVD/RW drive, so you can watch and share data easily with system, while the Micro stays out of sight.

Powerful productivity. Micro design.

Power your success: Intel® 7th Gen processors up to Core i7 run the fastest OptiPlex yet with 32GB 2400MHz DDR4 memory support for 2400MHz memory, while supporting 35W and 65W processors matching all the performance of much larger desktops.

Multi-monitor support: Up to 3 monitors can be connected to the 7050 Micro with the purchase of an additional video port.

Smooth, speedy performance: Advanced PCIe and NVMe drives provides insanely fast boot and data access times.

OptiPlex 7050 Micro with Intel® Unite™

More collaboration. More productivity.

Expect fewer wires and faster meetings with instant conferencing and collaboration anyone can access with a wireless network. Create a secure and manageable meeting space with OptiPlex 7050 Micro enabled with Intel® Unite™ software for better communication among teams, including real-time sharing, annotation and file transfers. Users can connect, share and display with a split-screen view. With the ability to mark-up shared content and even drag and drop files with ease. Available on select configurations.

Trusted reliability. Serious security.

Work remotely, with confidence: Optional Intel® vPro™ technology allows for remote and advanced out of band management capabilities for increased productivity and lower risk.

A partner you can trust: MTBF Certified & MIL SPEC tested, the OptiPlex 7050 delivers the reliability and consistency your work demands.

End-to-end protection: Dell’s advanced Endpoint Security Suite offers comprehensive threat protection from end-to-end, all centrally managed so your data and devices stay secure.

Short summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 7050, 2.9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 7050. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black R2NTT:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.