Philips logo

Philips Sonicare DiamondClean HX9379/89 electric toothbrush Adult Sonic toothbrush Black, Purple

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115894
Info modified on:
04 Sept 2024, 03:03:33
Warranty:
2 years
Long product name Philips Sonicare DiamondClean HX9379/89 electric toothbrush Adult Sonic toothbrush Black, Purple:

Sonicare DiamondClean, 110 - 220 V, Lithium ION, Up to 3 weeks

Philips Sonicare DiamondClean HX9379/89 electric toothbrush Adult Sonic toothbrush Black, Purple:

Philips Sonicare's best whitening in our most elegant sonic electric toothbrush. Switch to Philips Sonicare.

Short summary description Philips Sonicare DiamondClean HX9379/89 electric toothbrush Adult Sonic toothbrush Black, Purple:

Philips Sonicare DiamondClean HX9379/89, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Black, Purple, 31000 movements per minute, LED

Long summary description Philips Sonicare DiamondClean HX9379/89 electric toothbrush Adult Sonic toothbrush Black, Purple:

Philips Sonicare DiamondClean HX9379/89. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Brush heads included: 1 pc(s)

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.