location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20012UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20012UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020582
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - High (XL) Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta :
The short editorial description of MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta

MM Print Supplies 20012DK - Brother LC980M & LC1100M
More>>>
MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta:
The official marketing text of MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta:
This short summary of the MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

MM 20012UK, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta:
This is an auto-generated long summary of MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta based on the first three specs of the first five spec groups.

MM 20012UK. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colors *
Magenta
Cartridge return & recycling
No
Weight & Dimensions
Package weight
55 g
Packaging type
Blister
Brand Image Product code Product Stock Price from
MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20014DK Value Pack LC980 / LC1100 (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
20013DK Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-1100VALBPDR LC-1100VALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980BK ink cartridge Original Black Brother LC-980BK ink cartridge Original Black
(show image)
LC-980BKBP LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother 2xLC-980BK ink cartridge Original Black Brother 2xLC-980BK ink cartridge Original Black
(show image)
LC-980BKBP2 2xLC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980C ink cartridge Original Cyan Brother LC-980C ink cartridge Original Cyan
(show image)
LC-980CBP LC-980C 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980MBP ink cartridge Original Magenta Brother LC-980MBP ink cartridge Original Magenta
(show image)
LC-980MBP LC-980MBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980VALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-980VALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-980VALBP LC-980VALBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980YBP ink cartridge Original Yellow Brother LC-980YBP ink cartridge Original Yellow
(show image)
LC-980YBP LC-980YBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980BK ink cartridge 1 pc(s) Original Black Brother LC-980BK ink cartridge 1 pc(s) Original Black
(show image)
LC-980BK LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)