location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7TCDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407-BBOZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063819539 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 12:25:23
The date of the most recent change of the data-sheet in Icecat's system
Warranty: Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm :
The short editorial description of DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm

40GbE QSFP+ SR, 850nm, 100 -150m, OM3/ OM4
More>>>
DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm:
The official marketing text of DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm as supplied by the manufacturer

The Dell™ QSFP+ transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with QSFP+ (Quad Form Factor Pluggable) footprint features a MPO-12connector. The Dell networking 40GBase-SR4 QSFP+ transceiver provides 40GbE connectivity up to 100-150m.

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.

Short summary description DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm:
This short summary of the DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 7TCDN, Fiber optic, 4000 Mbit/s, QSFP+, LC, SR, 150 m

Long summary description DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm:
This is an auto-generated long summary of DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm based on the first three specs of the first five spec groups.

DELL 7TCDN. SFP transceiver type: Fiber optic, Maximum data transfer rate: 4000 Mbit/s, Interface type: QSFP+. Brand compatibility: Dell, Compatible products: - Dell Networking N3132PX-ON - Dell Networking N4000 Series - Dell Networking N4032 - Dell.... Number of products included: 1 pc(s)

The story is currently unavailable. Please, contact us.
Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
4000 Mbit/s
Interface type *
QSFP+
Fiber optic connector
LC
SFP transceiver standard
SR
Maximum transfer distance
150 m
Wavelength
850 nm
Features
Brand compatibility
Dell
Features
Compatible products
- Dell Networking N3132PX-ON - Dell Networking N4000 Series - Dell Networking N4032 - Dell Networking N4032F - Dell Networking N4064 - Dell Networking N4064F - Dell Networking S4048-ON - Dell Networking S4048T-ON - Dell Networking S4810-ON - Dell Networking S5000 - Dell Networking S5212F-ON - Dell Networking S5224F-ON - Dell Networking S5232F-ON - Dell Networking S5248F-ON - Dell Networking S5296F-ON - Dell Networking S6100 - Dell Networking Z9100 - OptiPlex GX260 DT - PowerConnect 8100 - PowerConnect 8100 Series - PowerEdge C4130 - PowerEdge C4140 - PowerEdge C6320 - PowerEdge C6420 - PowerEdge FC420 - PowerEdge FC430 - PowerEdge FC620 - PowerEdge FC630 - PowerEdge FC640 - PowerEdge FC830 - PowerEdge M1000e - PowerEdge M640 - PowerEdge M640 VRTX - PowerEdge R200 - PowerEdge R220 - PowerEdge R230 - PowerEdge R240 - PowerEdge R300 - PowerEdge R320 - PowerEdge R330 - PowerEdge R340 - PowerEdge R410 - PowerEdge R415 - PowerEdge R420 - PowerEdge R430 - PowerEdge R440 - PowerEdge R510 - PowerEdge R515 - PowerEdge R520 - PowerEdge R530 - PowerEdge R540 - PowerEdge R610 - PowerEdge R620 - PowerEdge R630 - PowerEdge R640 - PowerEdge R6415 - PowerEdge R710 - PowerEdge R715 - PowerEdge R720 - PowerEdge R720XD - PowerEdge R730 - PowerEdge R730xd XL - PowerEdge R740 - PowerEdge R740XD - PowerEdge R740xd2 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R805 - PowerEdge R810 - PowerEdge R815 - PowerEdge R820 - Poweredge R830 - PowerEdge R840 - PowerEdge R900 - PowerEdge R905 - PowerEdge R910 - PowerEdge R920 - PowerEdge R930 - PowerEdge R940 - PowerEdge R940xa - PowerEdge T130 - PowerEdge T140 - PowerEdge T330 - PowerEdge T340 - PowerEdge T410 - PowerEdge T420 - PowerEdge T430 - PowerEdge T440 - PowerEdge T610 - PowerEdge T620 - PowerEdge T630 - PowerEdge T640 - PowerEdge T710 - PowerEdge XR2 - PowerVault DL2100 - PowerVault DL2200 - PowerVault DR4100 - PowerVault NX3000 - PowerVault NX3200 - PowerVault NX3300 - PowerVault NX400 - PowerVault NX440
Packaging Data
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 7TCDN network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm:
Disclaimer

Actual configuration might differ from illustration