location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Geomag Panels Spinner - 10 pcs Twirling spinning top

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag Check ‘Geomag’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panels Spinner - 10 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM037
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871772000372 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Geomag Panels Spinner - 10 pcs Twirling spinning top:
This short summary of the Geomag Panels Spinner - 10 pcs Twirling spinning top data-sheet is auto-generated and uses the product title and the first six key specs.

Geomag Panels Spinner - 10 pcs, Twirling spinning top, 3 yr(s)

Long summary description Geomag Panels Spinner - 10 pcs Twirling spinning top:
This is an auto-generated long summary of Geomag Panels Spinner - 10 pcs Twirling spinning top based on the first three specs of the first five spec groups.

Geomag Panels Spinner - 10 pcs. Product type: Twirling spinning top, Recommended age (min): 3 yr(s)

Features
Material *
Plastic
Maximum number of players
1
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Product type *
Twirling spinning top
Safety warning
EU TSD warning
Not for children under 36 months
Packaging Data
Package assortment
6
Package width
115 mm
Package depth
180 mm
Package height
20 mm
Package weight
65 g