location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electro Sesamstraat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Electro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sesamstraat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126122402
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Electro Sesamstraat:
This short summary of the Electro Sesamstraat data-sheet is auto-generated and uses the product title and the first six key specs.

Electro Sesamstraat, 3 yr(s), Sounding, Batteries required, AA, Multicolour

Long summary description Electro Sesamstraat:
This is an auto-generated long summary of Electro Sesamstraat based on the first three specs of the first five spec groups.

Electro Sesamstraat. Recommended age (min): 3 yr(s), Minimum number of players: 2, Maximum number of players: 4, Sounding. Batteries required, Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
2
Maximum number of players *
4
Playing time
15 min
Sounding
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Visual skills development, Motor skills training, Colours learning
Energy Management
Power source type
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Battery voltage
1.5 V
Packaging Data
Package width
310 mm
Package depth
48 mm
Package height
220 mm
Packaging Data
Package weight
492 g
Package volume
3273.6 cm³
Packaging type
Box
Packaging Content
Batteries included
No
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet
420 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
463 mm
Master (outer) case height
320 mm
Quantity per master (outer) case
12 pc(s)
Master (outer) case tare weight
84 g
Master (outer) case weight
5.9 kg
Master (outer) case volume
47411.2 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
206.6 kg
Number of cartons per pallet
35 pc(s)
Number of carton per layer
7 pc(s)