location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K75233EU wireless presenter RF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultimate Presenter™ with Virtual Pointer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K75233EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252512183 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:22:14
The date of the most recent change of the data-sheet in Icecat's system
Kensington K75233EU user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K75233EU wireless presenter RF Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless presentation remote with Laser-free Digital Pointer will not wash out on TV displays or bright LED screens and is ideal for environments where laser pointers are not feasible
  • - Virtual Pointer Technology allows pointer to be viewed on a variety of presentation screens simultaneously including traditional projection screens, TV displays, bright LED screens, and smart boards – ideal for conference rooms and auditoriums with multiple screens
  • - Online Meeting Compatibility allows remote participants to see the pointer onscreen when using web meeting tools like WebEx®, GoToMeeting®, Skype™, and join.me®
  • - KensingtonWorks™ Software enables customization of pointer size, shape and speed to suit your presentation style
  • - Ergonomist Approved Design features a contoured shape to minimize wrist twist and maximize comfort with an intuitive 4-button layout
  • - 2.4GHz Receiver with MicroSD Card provides up to 20 meters (65ft) of wireless range, expandability to 32GB of memory, and a plug & play user experience. Actual wireless range may vary with users’ configuration and environmental conditions
Warranty: 3 years
Long product name Kensington K75233EU wireless presenter RF Black :
The short editorial description of Kensington K75233EU wireless presenter RF Black

Ultimate Presenter™ with Virtual Pointer
More>>>
Kensington K75233EU wireless presenter RF Black:
The official marketing text of Kensington K75233EU wireless presenter RF Black as supplied by the manufacturer

The Kensington Ultimate Presenter™ with Virtual Pointer is an innovative presentation tool that works for a variety of environments and screens. Overcoming the shortcomings associated with traditional laser pointers, such as bright LED screens or safety restrictions, the Ultimate Presenter is optimized for use in conference rooms with TV displays, online meetings with remote participants, and large auditoriums with multiple presentation screens. Complemented by versatile storage options and the KensingtonWorks™ software, the Ultimate Presenter is the ideal presentation tool for today’s digital world. Optimized to work with macOS®, Windows®, and leading presentation software such as PowerPoint®, Keynote®, Adobe® PDF and Google® Slides.

Wireless presentation remote with Laser-free Digital Pointer will not wash out on TV displays or bright LED screens and is ideal for environments where laser pointers are not feasible
Virtual Pointer Technology allows pointer to be viewed on a variety of presentation screens simultaneously including traditional projection screens, TV displays, bright LED screens, and smart boards – ideal for conference rooms and auditoriums with multiple screens
Online Meeting Compatibility allows remote participants to see the pointer onscreen when using web meeting tools like WebEx®, GoToMeeting®, Skype™, and join.me®
KensingtonWorks™ Software enables customization of pointer size, shape and speed to suit your presentation style
Ergonomist Approved Design features a contoured shape to minimize wrist twist and maximize comfort with an intuitive 4-button layout
2.4GHz Receiver with MicroSD Card provides up to 20 meters (65ft) of wireless range, expandability to 32GB of memory, and a plug & play user experience. Actual wireless range may vary with users’ configuration and environmental conditions
Windows® & Mac® Compatible to support PowerPoint®, Keynote®, Adobe® PDF & Google® Slides

Short summary description Kensington K75233EU wireless presenter RF Black:
This short summary of the Kensington K75233EU wireless presenter RF Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K75233EU, RF, USB, 20 m, Black

Long summary description Kensington K75233EU wireless presenter RF Black:
This is an auto-generated long summary of Kensington K75233EU wireless presenter RF Black based on the first three specs of the first five spec groups.

Kensington K75233EU. Wireless receiver interface: USB, Wireless technology: RF, Frequency band: 2.4 GHz. Product colour: Black, Presenter functions: Laser pointer, Remote control, Material: Acrylonitrile butadiene styrene (ABS). Battery technology: Alkaline, Battery type: AAA. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Compatible operating systems: macOS 10.13 or above; Windows 8.1; macOS 10.12 or above; macOS X 10.11; Windows 10; Windows 7. Width: 39.6 mm, Depth: 42.4 mm, Height: 111 mm

Laser-Free Pointer
Laser-Free Pointer

The laser-free digital pointer can be seen clearly on any presentation screen, including traditional projection screens, TV displays, LED screens, and smart boards. The Ultimate Presenter overcomes limitations and concerns of traditional laser pointers such as being washed out on brightly backlit displays or a potential safety hazard.

Virtual Pointer Technology
Virtual Pointer Technology

Virtual digital pointer technology works like a wireless mouse – the pointer on the Ultimate Presenter orients to the center of the screen at first click and moves relative to your hand movement, allowing you to present from anywhere in the room and eliminating the need to point directly at a presentation screen. Additionally, the pointer can be seen on multiple presentation screens simultaneously. The Ultimate Presenter is the ideal presentation tool for conference rooms and auditoriums with multiple display screens, or online meetings with remote audiences.

Versatile Tool for Dynamic Interactive Presentations
Versatile Tool for Dynamic Interactive Presentations

The Ultimate Presenter can point to a specific location on the screen, magnify to zoom in on detailed slide content, or mouse Click to play a video or open a web link.

KensingtonWorks™ Software
KensingtonWorks™ Software

Personalize your presentations by customizing the size, color, shape and speed of your virtual pointer to suit your presentation environment. Upload a custom image or logo to give your presentations that extra special touch. Add additional options, such as configuring the blackout button to start and end the slide show, to suit your presentation style.

Ergonomist Approved Design
Ergonomist Approved Design

Designed to maximize your comfort, the contoured shape reduces wrist twist and features an intuitive 4-button clicker to simplify your learning curve.

2.4GHz Receiver with MicroSD Card
2.4GHz Receiver with MicroSD Card

Offering you a plug & play user experience, the receiver fits any standard USB port, provides up to 20 meters (65ft) of wireless range and includes a MicroSD Card to store your presentations or additional files. For optimal wireless range, plug receiver directly into host presentation device (e.g. laptop, desktop PC). Actual wireless range may vary with users’ configuration and environmental conditions.

Compatibility
Compatibility

Works with both Windows and Mac. Supports leading presentation software, such as PowerPoint, Keynote, Adobe PDF, and Google Slide to provide flexibility in your digital world. Allows remote participants to see the pointer onscreen when using online web meeting tools like WebEx®, GoToMeeting®, Skype™, and join.me®

Power and Storage
Power and Storage

The Ultimate Presenter runs on two standard AAA batteries (included) and ships with a convenient storage pouch for transporting and protection.

Performance
Wireless receiver interface *
USB
Wireless technology *
RF
Frequency band
2.4 GHz
Wireless router range
20 m
Features
Product colour *
Black
Presenter functions *
Laser pointer, Remote control
Buttons quantity *
4
Material
Acrylonitrile butadiene styrene (ABS)
Country of origin
China
Compatibility
Google® Slide™; Microsoft® PowerPoint for MAC 2011 or 2016; Mac Keynote 6.6.2 and later; Microsoft® PowerPoint for Windows® 2013 or later; Adobe® PDF
Certification
FCC, CE, RCM, ICE, REACH, WEEE, iDA, TRA, ICASA, TELEC
Energy Management
Number of batteries supported
2
Battery technology
Alkaline
Battery type
AAA
System Requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
System Requirements
Compatible operating systems
macOS 10.13 or above; Windows 8.1; macOS 10.12 or above; macOS X 10.11; Windows 10; Windows 7
Weight & Dimensions
Width
39.6 mm
Depth
42.4 mm
Height
111 mm
Weight
58 g
Packaging Data
Quantity per pack
1 pc(s)
Packaging type
Box
Package width
133.4 mm
Package depth
73.7 mm
Package height
202.2 mm
Package weight
181.4 g
Packaging Content
Batteries included
Yes
Receiver included
Yes
Carrying case
Yes
Memory card included
MicroSD
Included memory card size
8 GB
Quick start guide
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Card reader integrated
Yes
Maximum memory card size
32 GB
Operating temperature range (T-T)
10 - 40 °C
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)