location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP480V500 UPS battery 240 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP480V500 External Battery Pack for Select 3-Phase UPS Systems (BP480V500)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP480V500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184962 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP480V500 UPS battery 240 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends runtime of modular series UPS Systems using special +/- 240VDC configuration
  • - Hardwire installation
  • - Internal DC disconnect
  • - 10 year design lifespan
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite BP480V500 UPS battery 240 V :
The short editorial description of Tripp Lite BP480V500 UPS battery 240 V

External Battery Pack for Select 3-Phase UPS Systems (BP480V500)
More>>>
Tripp Lite BP480V500 UPS battery 240 V:
The official marketing text of Tripp Lite BP480V500 UPS battery 240 V as supplied by the manufacturer

This BP480V500 External Battery Pack offers extended battery runtime when used in conjunction with compatible UPS systems. Includes internal disconnect for battery isolation.

Compatible UPS Systems: SVX30K to 210K, SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV and SU80KTV only.

Short summary description Tripp Lite BP480V500 UPS battery 240 V:
This short summary of the Tripp Lite BP480V500 UPS battery 240 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP480V500, 240 V, Black, Taiwan, TAA, SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV, SU80KTV, 2062.9 kg

Long summary description Tripp Lite BP480V500 UPS battery 240 V:
This is an auto-generated long summary of Tripp Lite BP480V500 UPS battery 240 V based on the first three specs of the first five spec groups.

Tripp Lite BP480V500. Battery voltage: 240 V, Product colour: Black, Country of origin: Taiwan. Weight: 2062.9 kg, Width: 1016 mm, Height: 1999 mm. Package width: 1295.4 mm, Package height: 2159 mm, Package depth: 1117.6 mm. Master (outer) case width: 1295.4 mm, Master (outer) case length: 1117.6 mm, Master (outer) case height: 2159 mm

Features
Product colour
Black
Battery voltage *
240 V
Country of origin
Taiwan
Certification
TAA
Compatibility
SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV, SU80KTV
Technical Details
Compliance certificates
RoHS
Weight & Dimensions
Weight
2062.9 kg
Width
1016 mm
Height
1999 mm
Depth
749.3 mm
Packaging Data
Package width
1295.4 mm
Package height
2159 mm
Package depth
1117.6 mm
Package weight
2062.9 kg
Package weight
2197.4 kg
Logistics data
Master (outer) case width
1295.4 mm
Master (outer) case length
1117.6 mm
Master (outer) case height
2159 mm
Master (outer) case weight
2062.9 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)