location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C410W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C410W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8872768569028 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:30:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - A4 19 ppm
  • - Wi-Fi Ethernet LAN connection Near Field Communication (NFC)
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 32 MB Built-in processor 300 MHz
Long product name Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi

Color laser, 2400 x 600DPI, SPL-C, Processor 300MHz, USB 2.0, Ethernet, NFC, 290W, 382 x 211 x 309mm
More>>>
Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Experience the freedom of secure mobile printing. Samsung’s compact C410W Xpress 19/4 ppm color laser printer features Near Field Communication (NFC) technology for wireless printing from a mobile device with a simple tap. And thanks to the one-touch WPS button you can enjoy smooth, secure operations, as well as control costs using the ECO button. All while producing exceptional quality printouts.

- Near Field Communication (NFC) Print
- Superior Quality Printing with Polymerized Toner
- Mobile Printing thru Samsung Mobile Print App
- Easy Wireless installation without USB

Get Print On Tap!
Simply tap your mobile device to the Samsung Xpress to print virtually any content with NFC printing.

Print Wirelessly
Print effortlessly with the Samsung Mobile Print App, available for Android, iOS, and Windows Phone devices.

Google Cloud Print
Embedded Google Cloud Printing works with Smartphones, Tablets and PCs to allow you to print directly from the Cloud.

Easy To Use
Designed for simple and intuitive operation the C410W saves you precious time and effort. Just one push of the Eco button and you can save on toner, paper, and energy. Print multiple pages on one sheet, change color to grayscale and skip blank pages. Connect quickly and securely to your wireless network with the touch of a button, via the one-touch WPS (Wi-Fi Protected Setup).

Brilliant Color Quality for your Documents
Text, graphics and images - the C410W helps you print anything in brilliant quality that meets even the highest expectations. Its 600 x 600 dpi can be enhanced to an impressive 2,400 x 600 dpi. This means you can print more detail and have smoother and sharper images.

Easy Eco Driver
Easy Eco Driver software, granted the 2012 Outstanding Achievement in Innovation award from Buyers Laboratory (BLI), saves users up to 20 percent on toner. The software also reduces energy consumption. Users have the option of removing images, converting them from bitmap to sketch, and removing text to save toner using the toner saving mode.

Enjoy Quality Printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your color printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.

Polymerized Toner
Samsung’s polymerized toner has smaller and more uniform particles than conventional toner, meaning your printouts will have crisper lines and more vivid colors. Also, its higher wax content improves the image gloss while preventing image fading and paper curling.

Ergonomic Design
Its ergonomic two-tone design creates a modern and elegant work environment, and with a footprint of 15” x 12.2” it’s the smallest color laser in its class!

Short summary description Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress C410W, Laser, Color, 2400 x 600 DPI, A4, 19 ppm, Silver

Long summary description Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress C410W Color 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress C410W. Print technology: Laser, Color, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Wi-Fi. Product colour: Silver

Printing
Print speed (color, normal quality, A4/US Letter)
4 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
14 s
Features
Page description languages *
SPL-C
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Maximum input capacity
150 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0
Optional connectivity
Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
WPS
Mobile printing technologies
Google Cloud Print, Samsung Mobile Print
Performance
Internal memory *
32 MB
Performance
Built-in processor
Yes
Processor frequency
300 MHz
Sound pressure level (printing)
48 dB
Design
Product colour *
Silver
Built-in display *
No
Energy Management
Average power consumption while printing *
290 W
Power consumption (standby)
60 W
Power consumption (PowerSave)
1.4 W
Energy Star Typical Electricity Consumption (TEC)
1.36 kWh/week
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
382 mm
Depth
309 mm
Height
211 mm
Weight
9.84 kg
Packaging Data
Package width
470 mm
Package depth
415 mm
Package height
305 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:59:37
Uk has collected 6 expert reviews for Samsung Xpress C410W Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
Digitaltrends.com
Updated:
2017-03-01 08:59:37
The world is a colorful place, which is why color printers far outsell black and white monochrome units. Not too long ago, having a color laser printer at home meant you were probably well off. But the price of laser printers has since come down significa...
Good NFC printing, Excellent connectivity including Wi-Fi, Very good quality output, Easy setup...
Bad Supplies are very expensive, No automatic duplexing or manual feed, Printing in color is slow...
Bottom line To be fair, Samsung doesn't position the C410W as a consumer printer – it's really meant to be used in a small business or small workgroup environment. If it wasn't for the extremely expensive supply costs, we'd recommend the C410W for a high school or...
50%
digitalversus.com
Updated:
2017-03-01 08:59:37
The Samsung Xpress C410W's NFC capabilities—a first for this type of machine—greatly simplify the printing process, as you don't need any apps or drivers. But with Samsung Mobile Print you could already print and scan remotely from your phone or tablet. H...
Good NFC capability, OCR (optical character recognition), Good print quality, Easy Eco Driver allows you to be more ecologically and economically sound...
Bad No duplex, No scanner or fax, High cost per page, No touchscreen, Paper tray holds only 150 sheets, Automatic print reports waste paper and toner...
60%