location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Rozširujúca základňa Elite 90 W Thunderbolt 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rozširujúca základňa Elite 90 W Thunderbolt 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1DT93AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781443674 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2019
Product end of life date
Bullet Points HP Rozširujúca základňa Elite 90 W Thunderbolt 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: Thunderbolt 3
  • - Ethernet LAN connection
  • - Cable lock slot
Long product name HP Rozširujúca základňa Elite 90 W Thunderbolt 3 :
The short editorial description of HP Rozširujúca základňa Elite 90 W Thunderbolt 3

Rozširujúca základňa HP Elite 90 W Thunderbolt 3
More>>>
HP Rozširujúca základňa Elite 90 W Thunderbolt 3:
The official marketing text of HP Rozširujúca základňa Elite 90 W Thunderbolt 3 as supplied by the manufacturer

Vytvorte si pozoruhodne výkonný a efektívny pracovný priestor bez neporiadku pomocou 90 W rozširujúcej základne HP Elite Thunderbolt 3[1]. Získajte široké možnosti pripojenia zariadení, displejov a sietí a zároveň nabíjajte svoj systém pomocou jedného jednoduchého kábla, ktorým sa pripája rozširujúca základňa k počítaču HP EliteBook.

Short summary description HP Rozširujúca základňa Elite 90 W Thunderbolt 3:
This short summary of the HP Rozširujúca základňa Elite 90 W Thunderbolt 3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Rozširujúca základňa Elite 90 W Thunderbolt 3, Wired, Thunderbolt 3, USB Type-C, Black, Silver, HP, Elite x2 1012 G1-G2, EliteBook Folio G1, EliteBook x360 1030 G2

Long summary description HP Rozširujúca základňa Elite 90 W Thunderbolt 3:
This is an auto-generated long summary of HP Rozširujúca základňa Elite 90 W Thunderbolt 3 based on the first three specs of the first five spec groups.

HP Rozširujúca základňa Elite 90 W Thunderbolt 3. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB connector type: USB Type-C. Product colour: Black, Silver, Brand compatibility: HP, Compatibility: Elite x2 1012 G1-G2, EliteBook Folio G1, EliteBook x360 1030 G2. Width: 230 mm, Depth: 57 mm, Height: 17.5 mm

Amplify your notebook

Have a lot to attach? No problem! Link up to 10 devices at once through ports that include Thunderbolt™ 3[1] (which also supports Display Port™ 1.2 and USB 3.1 Gen 2), four USB 3.0, RJ-45, VGA, combo audio, and two additional Display Port™ ports.

Charge and connect

Rapidly replenish your HP EliteBook’s power after a demanding day with an impressive charging station that passes power directly through a Thunderbolt™ 3 power cable.

Tidy up

Proudly display this sleek and efficient solution in the office, or tuck it away and clean up your workspace for good. Either way, no more cables and no more clutter to worry about.

Expand your view

Take multi-tasking to the extreme with support for two UHD/4K displays that can be ready to broadcast every color and detail of your projects through a superfast bandwidth connection as soon as you plug into to the dock.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Microphone in *
No
USB connector type
USB Type-C
Network
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports quantity
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product colour *
Black, Silver
Brand compatibility
HP
Compatibility
Elite x2 1012 G1-G2, EliteBook Folio G1, EliteBook x360 1030 G2
Weight & Dimensions
Width
230 mm
Depth
57 mm
Height
17.5 mm
Weight
227 g
Country Distributor
Polska 1 distributor(s)