location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m USB cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3U133EA03
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:19:20
The date of the most recent change of the data-sheet in Icecat's system
Warranty: Lifetime
Long product name Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m USB cable Black :
The short editorial description of Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m USB cable Black

Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m
More>>>
Short summary description Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m USB cable Black:
This short summary of the Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m USB cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m, 0.9 m, Black

Long summary description Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m USB cable Black:
This is an auto-generated long summary of Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m USB cable Black based on the first three specs of the first five spec groups.

Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 0.9m. Cable length: 0.9 m. Product colour: Black

Brand Image Product code Product Stock Price from
Belkin

Belkin Pro Series Hi-Speed USB 2.0 Device Cable - 5m USB cable Black
(show image)
F3U133EA05M Pro Series Hi-Speed USB 2.0 Device Cable - 5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Gold Series Hi-Speed USB 2.0 Device Cable - 3m USB cable Black
(show image)
F3U133-10-GLD Gold Series Hi-Speed USB 2.0 Device Cable - 3m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Hi-Speed USB 2.0 Device Cable USB cable 1.8 m Black
(show image)
F3U133EA06 Pro Series Hi-Speed USB 2.0 Device Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)