Microconnect logo

Microconnect SATA II/eSATA 1m SATA cable eSATAp Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20286
Info modified on:
07 Nov 2019, 09:24:19
Warranty:
25 years
Long product name Microconnect SATA II/eSATA 1m SATA cable eSATAp Black:

SATA II/eSATA, 1m, 3GB/s

Short summary description Microconnect SATA II/eSATA 1m SATA cable eSATAp Black:

Microconnect SATA II/eSATA 1m, 1 m, SATA II, eSATAp, Male/Male, Black, Straight

Long summary description Microconnect SATA II/eSATA 1m SATA cable eSATAp Black:

Microconnect SATA II/eSATA 1m. Cable length: 1 m, Cable type: SATA II, Connector 2: eSATAp

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.