location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hospital-Grade Computer Power Cord Lead Cable with Clear Plugs, 13A, 16AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-015-HG13CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193308 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.57 m
  • - NEMA 5-15P Straight Male
  • - C13 coupler Straight Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler :
The short editorial description of Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler

Hospital-Grade Computer Power Cord Lead Cable with Clear Plugs, 13A, 16AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.)
More>>>
Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler:
The official marketing text of Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler as supplied by the manufacturer

The P006-015-HG13CL Hospital-Grade Computer Power Cord features a C13 plug on one end and a NEMA 5-15P-HG plug on the other, allowing you to connect your computer or peripheral to a hospital-grade AC power outlet. Both plugs are clear, so you can inspect their internal construction at a glance. The unit is tested to ANSI/UL 62 and 817, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a safe, reliable power solution for hospital environments. The C13 plug connects to computers, printers, scanners, monitors and other electronic devices with a three-pin C14 port. This 4.57 m (15-ft.) 125V/13A cord features 16 AWG wire, a flexible SJT jacket and fully molded ends for optimum performance.

- Conforms to hospital-grade power cord standards
- Tested to ANSI/UL 62 and 817 and CAN/CSA C22.2 no. 21 and 49
- 125V/13A rating
- Fully molded ends
- Clear C13 and NEMA 5-15P-HG hospital-grade plugs
- Connects computers and peripherals to a grounded hospital-grade AC outlet
- Ideal for replacing an old or lost cord
- Features C13 female connector and NEMA 5-15P-HG male connector
- Clear plugs for visual inspection of internal construction
- 16 AWG wire
- Flexible SJT jacket

Short summary description Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler:
This short summary of the Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P006-015-HG13CL, 4.57 m, NEMA 5-15P, C13 coupler, SJT, 125 V, 13 A

Long summary description Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler:
This is an auto-generated long summary of Tripp Lite P006-015-HG13CL power cable Black 4.57 m NEMA 5-15P C13 coupler based on the first three specs of the first five spec groups.

Tripp Lite P006-015-HG13CL. Cable length: 4.57 m, Connector 1: NEMA 5-15P, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 125 V, Input current: 13 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
4.57 m
Connector 1 *
NEMA 5-15P
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
16
Cable type
SJT
Energy Management
Input voltage
125 V
Input current
13 A
Sustainability
Sustainability certificates
RoHS
Packaging Data
Package width
378.5 mm
Package depth
12.7 mm
Package height
269.2 mm
Package weight
540 g
Technical Details
Master (outer) case GTIN (EAN/UPC)
10037332193305
Compliance certificates
RoHS
Logistics data
Master (outer) case width
650.2 mm
Master (outer) case length
25.4 mm
Master (outer) case height
450.1 mm
Master (outer) case weight
5.4 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)