location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Neoprene Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Neoprene Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V5C31AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894991492 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6 Neoprene Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 39.6 cm (15.6") Black, Blue
  • - Neoprene
  • - 210 g
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP 15.6 Neoprene Sleeve :
The short editorial description of HP 15.6 Neoprene Sleeve

15.6 Neoprene Sleeve
More>>>
HP 15.6 Neoprene Sleeve:
The official marketing text of HP 15.6 Neoprene Sleeve as supplied by the manufacturer

Wrap your notebook in the snug, colorful sleeve it deserves. The durable neoprene material helps keep your notebook safe from bumps and scrapes, and with four sizes and four reversible colors to choose from, it’s never been easier to match your style.

Short summary description HP 15.6 Neoprene Sleeve:
This short summary of the HP 15.6 Neoprene Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Neoprene Sleeve, Sleeve case, 39.6 cm (15.6"), 210 g

Long summary description HP 15.6 Neoprene Sleeve:
This is an auto-generated long summary of HP 15.6 Neoprene Sleeve based on the first three specs of the first five spec groups.

HP 15.6 Neoprene Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 210 g. Surface coloration: Monochromatic

Flexible style

Its reversible design lets you change up the color whenever you want. And with its sleek, zipper-less enclosure your notebook can enjoy a convenient, reliable fit.

Everyday protection

Whether you’re carrying it in your bag for school, or just taking your PC down to the local coffee shop, the durable neoprene material helps protect against bumps and scrapes.

HP reliability

Backed with the HP One-Year Limited Warranty and meeting HP quality standards, this sleeve is ready to go.

Country Distributor
United Kingdom 1 distributor(s)