- - Video editor
- - Software type: Electronic Software Download (ESD)
- - Languages supported: German, Dutch, English, French, Italian
- - License type: Full
ESD VideoStudio X9 ULTIMATE
Corel VideoStudio X9 ULTIMATE, Video editor, German, Dutch, English, French, Italian, Electronic Software Download (ESD), Full, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., 6000 MB
Corel VideoStudio X9 ULTIMATE. Type: Video editor, Languages supported: German, Dutch, English, French, Italian, Software type: Electronic Software Download (ESD). Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Minimum hard disk space: 6000 MB, Minimum RAM: 2048 MB. Image formats supported: BMP, EPS, GIF, IMG, JPG, MPO, PCX, PNG, PSD, RAW, TIF, WBMP, WMF, Video compression formats: 3GP, AVCHD, AVI, DVR-MS, DivX, HDV, M4V, MKV, MOV, MPEG1, MPEG2, MPEG4, MXF, WEBM, WMV, Audio formats supported: AAC, AC3, AIFF, AMR, M4A, MP3, MP4, OGG, WAV, WMA