location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Wave Pillow 38cm x 25cm x 5cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52127
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900613
Category: Travel Pillows Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow :
The short editorial description of Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow

WAVE PILLOW
More>>>
Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow:
The official marketing text of Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow as supplied by the manufacturer

WAVE PILLOW
- Safety valve
- Sturdy pre-tested vinyl
- For sitting or sleeping
- Content: One pillow

Short summary description Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow:
This short summary of the Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52127, Orange, Pink, Turquoise, Yellow, Child, Vinyl, Blister, 380 mm, 250 mm

Long summary description Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow:
This is an auto-generated long summary of Bestway 52127 travel pillow Inflatable Orange, Pink, Turquoise, Yellow based on the first three specs of the first five spec groups.

Bestway 52127. Product colour: Orange, Pink, Turquoise, Yellow, Recommended age group: Child, Material: Vinyl. Width: 380 mm, Depth: 250 mm, Height: 50 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 5472 pc(s)

Features
Recommended age group *
Child
Inflatable *
Yes
Product colour *
Orange, Pink, Turquoise, Yellow
Material
Vinyl
Safety valve
Yes
Packaging type
Blister
Intrastat code
39269097
Weight & Dimensions
Width
380 mm
Depth
250 mm
Weight & Dimensions
Height
50 mm
Weight
86 g
Deflated size (W x L)
380 x 380 mm
Package width
175 mm
Package depth
285 mm
Package height
6 mm
Package volume
11000 cm³
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
5472 pc(s)
Brand Image Product code Product Stock Price from
Bestway 69034 travel pillow Inflatable Beige, Blue Bestway 69034 travel pillow Inflatable Beige, Blue
(show image)
69034 69034
Bestway 67485 travel pillow Inflatable Red, Yellow Bestway 67485 travel pillow Inflatable Red, Yellow
(show image)
67485 Inflatable Travel Pillow