location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB 2.0 cable, 0.6m USB cable 2 x USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 cable, 0.6m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93587 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:44:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay USB 2.0 cable, 0.6m USB cable 2 x USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.6 m
  • - 2 x USB A Male
  • - Mini-USB B Male
  • - Black
More>>>
Short summary description Goobay USB 2.0 cable, 0.6m USB cable 2 x USB A Mini-USB B Black:
This short summary of the Goobay USB 2.0 cable, 0.6m USB cable 2 x USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB 2.0 cable, 0.6m, 0.6 m, 2 x USB A, Mini-USB B, Male/Male, Black

Long summary description Goobay USB 2.0 cable, 0.6m USB cable 2 x USB A Mini-USB B Black:
This is an auto-generated long summary of Goobay USB 2.0 cable, 0.6m USB cable 2 x USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Goobay USB 2.0 cable, 0.6m. Cable length: 0.6 m. Connector 1: 2 x USB A, Connector 2: Mini-USB B, Connector gender: Male/Male, Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 69916 USB cable USB 2.0 5 m USB A Grey
(show image)
69916 69916 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 69915 USB cable USB 2.0 3 m USB A Grey
(show image)
69915 69915 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB2.0 AA 200 CLIP II, 2m USB cable USB A Black
(show image)
93351 USB2.0 AA 200 CLIP II, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 3m USB cable USB A Mini-USB B Black
(show image)
93589 USB 2.0 cable, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 1m USB cable 2 x USB A Mini-USB B Black
(show image)
93588 USB 2.0 cable, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 93353 USB cable USB 2.0 0.3 m USB A 2 x USB A Black
(show image)
93353 USB 2.0 Hi-Speed Dual-Power Cable, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93601 USB cable USB 2.0 5 m USB A Black
(show image)
93601 USB 2.0 Hi-Speed Extension Cable, black, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93600 USB cable USB 2.0 3 m USB A Black
(show image)
93600 USB 2.0 Hi-Speed Extension Cable, black, 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93599 USB cable USB 2.0 1.8 m USB A Black
(show image)
93599 USB 2.0 Hi-Speed Extension Cable, black, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93284 USB cable USB 2.0 2 m USB A Black
(show image)
93284 93284 0.00
(excl. VAT)
0 (incl. VAT)