Goobay logo

Goobay 93613 VGA cable 1.8 m VGA (D-Sub) Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20719
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 93613 VGA cable 1.8 m VGA (D-Sub) Black, Blue:
  • - The Goobay VGA-to-VGA cable with 15-pin VGA connector connects a PC or laptop to a monitor, screen or projector
  • - Designed for high resolution LCD and LED monitors, the VGA cable supports Full HD with 1920 x 1080p and WUXGA (1920 x 1200 pixels)
  • - Double-shielded connecting cable with 3 coaxial lines for RGB video signals (individually shielded) as well as 7 control lines
  • - Ferrite cores on both cable ends effectively reduce electromagnetic interference
  • - With 1.8 m length perfect for bridging short distances
  • - Gold-plated, corrosion-resistant plugs provide excellent conductivity over many years
  • - The VGA plugs can be securely attached to the connected device thanks to finger screws
Long product name Goobay 93613 VGA cable 1.8 m VGA (D-Sub) Black, Blue:

Full HD SVGA Monitor Extension Cable, gold-plated

Short summary description Goobay 93613 VGA cable 1.8 m VGA (D-Sub) Black, Blue:

Goobay 93613, 1.8 m, VGA (D-Sub), VGA (D-Sub), Male, Female, Black, Blue

Long summary description Goobay 93613 VGA cable 1.8 m VGA (D-Sub) Black, Blue:

Goobay 93613. Cable length: 1.8 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Packaging type: Polybag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.