Zyxel logo

Zyxel ANT3218 network antenna 18 dBi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28871
Info modified on:
04 Apr 2019, 10:04:00
Short summary description Zyxel ANT3218 network antenna 18 dBi:

Zyxel ANT3218, 18 dBi, 50 Ω, Vertical polarization, 5 W, -40 - 80 °C, 95 - 55%

Long summary description Zyxel ANT3218 network antenna 18 dBi:

Zyxel ANT3218. Antenna gain level (max): 18 dBi, Impedance: 50 Ω. Polarization: Vertical polarization, Power handling: 5 W. Width: 210 mm, Depth: 210 mm, Height: 73 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.