location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC DB9 5m serial cable Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DB9 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9815 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304002727 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC DB9 5m serial cable Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 m
  • - DB9 Male
  • - DB9 Female
  • - Grey
Warranty: 2 years
Long product name APC DB9 5m serial cable Grey :
The short editorial description of APC DB9 5m serial cable Grey

DB9, 5 m
More>>>
APC DB9 5m serial cable Grey:
The official marketing text of APC DB9 5m serial cable Grey as supplied by the manufacturer

Extension Cable for use w/ UPS communications cable 15'/5m

UPS Cables that provide dedicated connections between APC UPSs and desktops, workstations, and servers

Short summary description APC DB9 5m serial cable Grey:
This short summary of the APC DB9 5m serial cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.

APC DB9 5m, Grey, 5 m, DB9, DB9, Male, Female

Long summary description APC DB9 5m serial cable Grey:
This is an auto-generated long summary of APC DB9 5m serial cable Grey based on the first three specs of the first five spec groups.

APC DB9 5m. Product colour: Grey, Cable length: 5 m, Connector 1: DB9. Weight: 450 g

Features
Product colour *
Grey
Cable length *
5 m
Connector 1 *
DB9
Connector 2 *
DB9
Connector 1 gender
Male
Features
Connector 2 gender
Female
Weight & Dimensions
Weight
450 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)