location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to HDMI Adapter with 4K 30Hz - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDP2HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862615 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Obtain high performance picture quality from your USB-C™ device with support for UHD video resolutions up to 4K 30Hz
  • - Connect easily with the reversible USB-C connector
  • - Compatible with Thunderbolt 3 and USB Type-C with DisplayPort™ Alt Mode
  • - Maximum portability with a compact, lightweight design
Warranty: 3 Years
Long product name StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black :
The short editorial description of StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black

StarTech.com USB-C to HDMI Video Adapter Converter - 4K 30Hz - Thunderbolt 3 Compatible - USB 3.1 Type-C to HDMI Monitor Travel Dongle Black (CDP2HD)
More>>>
StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black:
The official marketing text of StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black as supplied by the manufacturer

USB Type-C™ to HDMI Converter | Thunderbolt™ 3 Compatible | DP Alt ModeThis USB-C to HDMI adapter lets you to output 4K video and audio from the USB Type-C port on your laptop to an HDMI display or projector. The adapter works with USB 3.1 or Thunderbolt 3 Type-C devices that pass a DP video signal, such as your MacBook Pro, Chromebook or 2018 iPad Pro.This video adapter is also available in white (CDP2HDW).Enjoy High-Definition Resolution up to 4K at 30HzThis adapter lets you harness the video capabilities from your computer's USB-C connection, to deliver the astonishing quality of UHD to a 4K 30Hz display.You can achieve an output resolution of up to 3840 x 2160p at 30Hz, perfect for performing high-resolution tasks. Plus, the USB-C display adapter is backward compatible with 1080p monitors and displays, making it a great accessory for any workspace application.Hassle-Free Connection to Your USB Type-C LaptopThis HDMI converter lets you use the versatile USB Type-C port on your portable device. USB-C is a reversible connector, so you can plug it to your device in any direction. Plus, it’s Thunderbolt 3 compatible, providing a hassle-free connection to your Windows or Mac based Thunderbolt 3 computer.Lightweight Design Makes it the Perfect Travel CompanionThis compact, lightweight USB-C video adapter is easy to carry in your laptop bag. It's ideal for BYOD (Bring Your Own Device) applications at the office and is compatible with any device that supports USB-C DP Alt Mode.CDP2HD is backed by a 2-year StarTech.com warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CDP2HD, 3.2 Gen 2 (3.1 Gen 2), USB Type-C, HDMI output, 3840 x 2160 pixels

Long summary description StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of StarTech.com CDP2HD USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

StarTech.com CDP2HD. USB version: 3.2 Gen 2 (3.1 Gen 2), USB connector type: USB Type-C, USB connector gender: Male. Product colour: Black. Width: 23 mm, Depth: 147 mm, Height: 9 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 10 mm. Quantity per master (outer) case: 120 pc(s), Master (outer) case width: 337 mm, Master (outer) case length: 500 mm

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB connector form factor
Straight
USB version *
3.2 Gen 2 (3.1 Gen 2)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
HDMI version
1.4
Maximum resolution
3840 x 2160 pixels
Refresh rate at maximum resolution
30 Hz
Supported graphics resolutions
1024 x 768 (XGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1280 x 720 (HD 720), 2560 x 1600 (WQXGA), 3840 x 2160
Supported video modes
1080p, 720p
Audio output channels
7.1 channels
Chipset
Parade - PS171, STMicroelectronics - STM32F072CBU6
Design
Product colour
Black
Integrated USB cable
Yes
Weight & Dimensions
Width
23 mm
Depth
147 mm
Height
9 mm
Weight & Dimensions
Weight
22 g
USB cable length
0.12 m
Operational Conditions
Operating temperature range (T-T)
0 - 45 °C
Storage temperature range (T-T)
-20 - 60 °C
Operating relative humidity range
20 - 85%
Packaging Data
Package width
200 mm
Package depth
220 mm
Package height
10 mm
Package weight
30 g
Technical Details
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Logistics data
Quantity per master (outer) case
120 pc(s)
Master (outer) case width
337 mm
Master (outer) case length
500 mm
Master (outer) case height
220 mm
Harmonized System (HS) code
84733020
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)