location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC450RMI1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304222712 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 457160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:07:37
The date of the most recent change of the data-sheet in Icecat's system
APC SC450RMI1U user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 0.45 kVA 280 W
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Grey
Long product name APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s) :
The short editorial description of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s)

APC Smart-UPS SC 450VA 230V - 1U Rackmount Tower
More>>>
APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s):
The official marketing text of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s) as supplied by the manufacturer

The economical UPS to start your business
APC Smart-UPS SC is the perfect protection for the IT resources of your growing business. Manageable and cost effective, APC Smart-UPS SC is designed for use by small and medium companies looking to protect entry level servers and networking equipment, providing both power and data-line protection. Included PowerChute Business Edition management software allows you to configure safe system shutdowns and take advantage of advanced UPS management features like automated risk assessments and runtime capacity calculations. (All major operating systems supported). Communications are through your server's standard serial port. When you are ready to take your business to the next level you can use the same software environment found on Smart-UPS SC to seamlessly manage other Smart-UPS models, allowing you to grow your IT infrastructure without having to replace your software or retrain your administrators. Built on the same standards as the award winning Smart-UPS UPS, the Smart-UPS SC is the UPS to start your business with.

Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s):
This short summary of the APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Line-Interactive, 0.45 kVA, 280 W, Sine, 151 V, 302 V

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 280 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity (VA): 0.45 kVA, Output power: 280 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 108 VAh, Typical backup time at full load: 5.9 min. Form factor: Rackmount/Tower, Product colour: Grey, Rack capacity: 1U. Width: 432 mm, Depth: 383 mm, Height: 44 mm

Features
UPS topology *
Line-Interactive
Output power capacity (VA) *
0.45 kVA
Output power *
280 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
320 J
Hold time (min)
4 ms
Hold time (max)
8 ms
Noise level
38 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem, Network
Audible Alarms
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
Number of output IEC jumpers
2
Serial interface
Yes
Serial interface type
RS-232
Serial ports quantity
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
108 VAh
Typical backup time at full load
5.9 min
Typical backup time at half load
19.4 min
Battery life (max)
5 year(s)
Battery recharge time
5 h
Hot-swap battery
Yes
Battery
Automatic battery test
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
1U
Product colour *
Grey
LED indicators
Battery replacement
Certification
C-tick, CE, GOST, VDE, PEP, EOLI
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-15 - 45 °C
Operating relative humidity range
0 - 95%
Storage relative humidity range
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical Details
Compliance certificates
RoHS
Weight & Dimensions
Width
432 mm
Depth
383 mm
Height
44 mm
Weight
10.2 kg
Package width
476 mm
Package depth
589 mm
Package height
164 mm
Package weight
11.7 kg
Packaging Data
Rack mount kit
Yes
Cables included
RS-232
Manual
Yes
Software CD
Yes
Logistics data
Quantity per pallet
24 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)