location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E2100 black 4.5 cm (1.77") 73.9 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2100 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E2100MKBCIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E2100 black 4.5 cm (1.77") 73.9 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 800 mAh
Long product name Samsung E2100 black 4.5 cm (1.77") 73.9 g :
The short editorial description of Samsung E2100 black 4.5 cm (1.77") 73.9 g

E2100 black
More>>>
Samsung E2100 black 4.5 cm (1.77") 73.9 g:
The official marketing text of Samsung E2100 black 4.5 cm (1.77") 73.9 g as supplied by the manufacturer

Enjoy a non-stop supply of entertainment, up-to-date news, weather and other information with the embedded FM radio. Listen to all the latest hits, without downloading a single file. You can even record their favourite songs off the radio and convert them to ringtones for their phone.

camera
- Take spur-of-the-moment photos with the embedded VGA camera.
- Video recorder also captures precious moments as they happen.
- Image editor enables you to employ photo effects and frames,
adjust brightness, and decorate photos with clip art.

Bluetooth
- Bluetooth 2.0 allows for wireless file transfers and wireless
connections to peripherals including printers and stereo headsets
with remote control.

design
- Bar type phone offers style mobile offers compact dimensions.
- Chrome navigation key echoes the metal edging on the mobile.
- Modern and premium design brings style to the mobile form.
- Pattern on back cover adds visual and tactile interest.

security features
- Fake Call simulates the phone ringing, allowing you to escape uncomfortable and potentially dangerous situations by pretending you need to take a call.

battery
- Longer battery life prolongs talk time and mobile usage between battery charges.

Short summary description Samsung E2100 black 4.5 cm (1.77") 73.9 g:
This short summary of the Samsung E2100 black 4.5 cm (1.77") 73.9 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E2100 black, Bar, 4.5 cm (1.77"), 128 x 160 pixels, Bluetooth, 800 mAh, Black

Long summary description Samsung E2100 black 4.5 cm (1.77") 73.9 g:
This is an auto-generated long summary of Samsung E2100 black 4.5 cm (1.77") 73.9 g based on the first three specs of the first five spec groups.

Samsung E2100 black. Form factor: Bar. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery performance: 800 mAh, Standby time (2G): 500 h. Weight: 73.9 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display number of colors
65536 colours
Touch screen *
No
Memory
Flash card support *
No
Internal memory
7 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
GPRS
Data Transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
No
Energy Management
Battery performance *
800 mAh
Talk time (2G) *
8 h
Standby time (2G) *
500 h
Weight & Dimensions
Weight *
73.9 g
Width
43.6 mm
Depth
14.3 mm
Height
108 mm
Phone Features
Personal info management *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Video capability
Yes
Brand Image Product code Product Stock Price from
Samsung U800 5.08 cm (2") 92 g Black Samsung U800 5.08 cm (2") 92 g Black
(show image)
SGH-U800YKA U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Violet Samsung U800 5.08 cm (2") 92 g Violet
(show image)
SGH-U800MVG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
SGH-U800OAG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 mobile phone 5.08 cm (2") 92 g Grey Samsung U800 mobile phone 5.08 cm (2") 92 g Grey
(show image)
U800 U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C3060 gold 5.59 cm (2.2") 95 g Samsung C3060 gold 5.59 cm (2.2") 95 g
(show image)
GT-C3060CDACIT C3060 gold 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E1310 red 4.5 cm (1.77") 83 g Samsung E1310 red 4.5 cm (1.77") 83 g
(show image)
GT-E1310CRBCIT E1310 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S3500 black 5.59 cm (2.2") 95 g Samsung S3500 black 5.59 cm (2.2") 95 g
(show image)
GT-S3500YKACIT S3500 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
DUMMY U800 U800 0.00
(excl. VAT)
0 (incl. VAT)