location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to USB-A Cable - M/M - 1m (3ft) - USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2AC1M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030861786 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 m
  • - USB A Straight Male
  • - USB C Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime
Long product name StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black :
The short editorial description of StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black

StarTech.com StarTech.com USB C to USB Cable – 3 ft / 1m – USB A to C – USB 2.0 Cable – USB Adapter Cable – USB Type C – USB-C Cable
More>>>
StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black:
The official marketing text of StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black as supplied by the manufacturer

Connect and charge USB Type-C devices, including iPhone 15 and up, with this USB-C to USB-A Cable

Need to connect your new USB-C™ mobile device to a computer with a traditional-style USB-A USB port? This 1m USB 2.0 USB-A to USB-C cable is the perfect solution. It's also compatible with Thunderbolt™ 3 ports.

Charge and sync your USB Type-C™ mobile devices

Connect your newer mobile devices that feature a USB-C connector, such as the Samsung Galaxy S8, S8+, Nexus™ 6P, and 5X phones to your computer, with data transfer speeds of 480 Mbps.

Connect with ease

The USB Type-C connector is smaller and easier to use than previous USB connectors. With a reversible design, you can plug it into your devices with either side facing up. Insert the cable the right way every time - no more frustration or port damage.

The USB2AC1M from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

The StarTech.com Advantage

Short summary description StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black:
This short summary of the StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2AC1M, 1 m, USB A, USB C, USB 2.0, Male/Male, Black

Long summary description StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black:
This is an auto-generated long summary of StarTech.com USB2AC1M USB cable USB 2.0 1 m USB A USB C Black based on the first three specs of the first five spec groups.

StarTech.com USB2AC1M. Cable length: 1 m. Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB C
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/20
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Features
Plug and Play
Yes
Weight & Dimensions
Cable length *
1 m
Weight
24 g
Packaging Data
Package width
125 mm
Package depth
225 mm
Package height
8 mm
Package weight
28 g
Packaging Content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)