location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Flexibilný tenký klient t520

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexibilný tenký klient t520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9A40EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2018
Product end of life date
Bullet Points HP Flexibilný tenký klient t520
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-212JC 1.2 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 16 GB SSD
  • - AMD Radeon HD 9000
  • - Ethernet LAN connection
  • - Windows Embedded Standard 7P 64-bit
  • - ENERGY STAR
Long product name HP Flexibilný tenký klient t520 :
The short editorial description of HP Flexibilný tenký klient t520

Flexibilný tenký klient HP t520
More>>>
HP Flexibilný tenký klient t520:
The official marketing text of HP Flexibilný tenký klient t520 as supplied by the manufacturer

Získajte flexibilné a spoľahlivé možnosti práce stolového počítača pre svojich používateľov virtuálnej siete a vedomostnej databázy na flexibilnom tenkom klientovi HP t520.
Nenahraditeľný podnikový výkon.
Získajte za svoje investície to najlepšie so systémom AMD GX-212JC SOC (System on Chip), grafikou HD a veľkou pamäťou a úložným priestorom.
Umiestnite ho tam, kde ho potrebujete.
Optimálne využívajte dostupný pracovný priestor a nasaďte si elegantné a nové šasi bez ventilátorov v zvislej alebo vodorovnej polohe s rôznymi kompaktnými nastaveniami.
Maximálna jednoduchosť.
Získajte možnosť jednoduchého nasadenia, správy a údržby inštalačného základu so softvérovým nástrojom HP Device Manager, ktorý je k dispozícii exkluzívne pre tenkých klientov HP.
Vysokokvalitný prístup k údajom ako v sieti LAN.
Zvýšte výkonnosť siete a zlepšite zážitok pre koncového používateľa vďaka softvéru HP Velocity.
Získajte správny operačný systém pre svoje prostredie a rozpočet.
Vyberte si operačný systém Windows pre dobre známe prostredie Windows so zabezpečením Enhanced Write Filter a pridanú multidotykovú podporu, HP ThinPro pre plne vybavený systém Linux alebo technológiu HP Smart Zero Technology na jednoduchú správu.
Virtualizácia bez problémov.
Pripájajte sa k virtualizovaným plochám a aplikáciám s podporou najnovších riešení od nezávislých dodávateľov softvéru a certifikácií od spoločností Citrix, VMware a Microsoft.
Rozsiahla podpora displejov a periférnych zariadení.
Vychutnávajte si produktivitu na dvoch displejoch[1] a získajte pripojenie cez USB a staršie rozhrania.
Pripojte sa podľa vašich predstáv.
Vyberte si technológiu komunikácie, ktorá je pre vás najvhodnejšia.

Short summary description HP Flexibilný tenký klient t520:
This short summary of the HP Flexibilný tenký klient t520 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Flexibilný tenký klient t520, 1.2 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-212JC, 1.4 GHz, 1 MB

Long summary description HP Flexibilný tenký klient t520:
This is an auto-generated long summary of HP Flexibilný tenký klient t520 based on the first three specs of the first five spec groups.

HP Flexibilný tenký klient t520. Processor frequency: 1.2 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X)

Work smarter.
Work smarter.

Maximize your productivity with the latest thin client technologies packed into a sleek, new, fanless industrial design that brings a modern touch to a range of environments.

Powerful performance.
Powerful performance.

Get AMD GX-212JC SOC, an ultra-fast flash drive interface, integrated dual DisplayPort, and native VGA.

Seamless integration.

Choose the operating system and client virtualization solutions best suited to your environment. Help boost management and performance of your thin client deployment with HP Device Manager and HP Velocity software.

Rest easy with a smart investment.

Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Processor
Processor frequency *
1.2 GHz
Processor family
AMD G
Processor generation
2nd Generation AMD Embedded G-Series SoC
Processor
GX-212JC
Processor number of cores
2
Processor boost frequency
1.4 GHz
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
16 GB
Storage media *
SSD
Graphics
On-board graphics card model
AMD Radeon HD 9000
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports quantity *
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7P
Operating system architecture
64-bit
Energy Management
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
45.1 mm
Depth
200 mm
Height
200.1 mm
Weight
1.04 kg
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)